PHD, Inc. Proximity Switch 53626-1

Description
PROXIMITY SWITCH, 6-24 VDC, 100 MA, MAGNETO RESISTIVE SWITCH SERIES, ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 6-24 VDC, 100 MA, MAGNETO RESISTIVE SWITCH SERIES, ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4842226 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4842226
Proximity Switch 4842226
PROXIMITY SWITCH, 6-24 VDC, 100 MA, MAGNETO RESISTIVE SWITCH SERIES, ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 6-24 VDC, 100 MA, MAGNETO RESISTIVE SWITCH SERIES, ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4842226
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092436 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN5 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Capacitive Proximity Sensors - 5000001065-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details