PHD, Inc. Proximity Switch 67923-1

Description
PROXIMITY SWITCH, QUICK CONNECT, SOLID STATE, 4.5-30VDC, NPN,3PIN,1FT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, QUICK CONNECT, SOLID STATE, 4.5-30VDC, NPN,3PIN,1FT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 12101004 - Radwell International
Willingboro, NJ, United States
Proximity Switch
12101004
Proximity Switch 12101004
PROXIMITY SWITCH, QUICK CONNECT, SOLID STATE, 4.5-30VDC, NPN,3PIN,1FT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, QUICK CONNECT, SOLID STATE, 4.5-30VDC, NPN,3PIN,1FT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 12101004
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093384 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details
Inductive Proximity Sensors - 5000002577-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details