PHD, Inc. Datasheets for Pneumatic Rotary Actuators
Pneumatic rotary actuators use pressurized air to rotate mechanical components.
Pneumatic Rotary Actuators: Learn more
| Product Name | Notes |
|---|---|
| Air/Oil Tandem Rotary Actuators provide the smooth control of hydraulics with the simplicity of pneumatics. One end of the actuator is a closed loop hydraulic control member. The other provides... | |
| Multi-Position Rotary Actuators can yield three, four, or five rotary shaft stop positions. Each position is located by means of positive internal stops. Advantages: Four bore sizes available, wide range... | |
| PHD Series RA Rotary actuators have zero backlash at ends of rotation providing precise rotary positioning. Large shafts, bearings, and rack provide high load-stopping capacity, exceptional radial and axial bearing... | |
| PHD Series RL Rotary Actuators cover a wide range of sizes from miniature 12 mm bore units to 63 mm bore units. These actuators have a very high torque to... | |
| PHD's Series RCC Rotary Actuators feature an exceptionally low profile design and provide high axial thrust loads. Units are available in three bore sizes (8, 12, & 16 mm) and... | |
| Series 1000-8000 Rotary Actuators are a rugged line for pneumatic or hydraulic service. These units have a wide range of rotations, options, and shaft configurations allowing them to be configured... | |
| Series RI and Series RIxH Rotary Actuators offer standard 2-day delivery. Series RI Rotary Actuators incorporate internal air passages within the rotary pinion to allow pneumatic coupling to other devices... | |
| The Series RF Rotary Actuator is available in 14, 20, and 25mm bore sizes with standard rotation of 180° and torque ranging from 7 to 67 in-lb at 100 psi. |