PHD, Inc. Reed Proximity Switch 1750

Description
Series 1750 Reed Proximity Switches are available for use on most PHD products and provide mounting versatility and save space with a compact low profile design. Series 1750 Reed Proximity Switches are available as either 10-30 VDC or 110-120 VAC models for simple interfacing to sequencers and programmable controllers.
Datasheet
Description
Series 1750 Reed Proximity Switches are available for use on most PHD products and provide mounting versatility and save space with a compact low profile design. Series 1750 Reed Proximity Switches are available as either 10-30 VDC or 110-120 VAC models for simple interfacing to sequencers and programmable controllers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Proximity Switch - 1750 - PHD, Inc.
Fort Wayne, IN, USA
Reed Proximity Switch
1750
Reed Proximity Switch 1750
Series 1750 Reed Proximity Switches are available for use on most PHD products and provide mounting versatility and save space with a compact low profile design. Series 1750 Reed Proximity Switches are available as either 10-30 VDC or 110-120 VAC models for simple interfacing to sequencers and programmable controllers.

Series 1750 Reed Proximity Switches are available for use on most PHD products and provide mounting versatility and save space with a compact low profile design. Series 1750 Reed Proximity Switches are available as either 10-30 VDC or 110-120 VAC models for simple interfacing to sequencers and programmable controllers.

Supplier's Site Datasheet
Solid State Switch - 1750 - PHD, Inc.
Fort Wayne, IN, USA
Solid State Switch
1750
Solid State Switch 1750
Series 1750 Solid State Switch Series 1750 Solid State Switches are available for use on most PHD products for simple interfacing to many types of electrical controllers. These switches are offered in 10-30 VDC current sinking and current sourcing versions for simple interfacing to electronic systems. Since Solid State Switches have no moving parts to wear out, they offer an infinite number of trouble-free operations. Constant amplitude output allows use with most digital logic systems. Advantages Excellent switch hysteresis characteristics and symmetry 10-30 VDC current sinking and sourcing Compact low profile switch attaches securely across tie rods for easy adjustment Benefits Series 1750 switches are available for use on most Tom Thumb and PHD products for simple interfacing to many types of electrical controllers and are offered in 10-30 VDC current sinking and current sourcing versions for simple interfacing to electronic system controllers The compact low profile design saves space and provides mounting versatility Low profile bracket attaches securely across two tie rods and allows easy position adjustment over the entire piston travel of the cylinder or actuator Red LED indicator provides convenient method for position setting and troubleshooting Available in a cabled or 8 mm threaded Quick Connect model for easy installation and maintenance

Series 1750 Solid State Switch

Series 1750 Solid State Switches are available for use on most PHD products for simple interfacing to many types of electrical controllers. These switches are offered in 10-30 VDC current sinking and current sourcing versions for simple interfacing to electronic systems. Since Solid State Switches have no moving parts to wear out, they offer an infinite number of trouble-free operations. Constant amplitude output allows use with most digital logic systems.

Advantages

  • Excellent switch hysteresis characteristics and symmetry
  • 10-30 VDC current sinking and sourcing
  • Compact low profile switch attaches securely across tie rods for easy adjustment

Benefits

  • Series 1750 switches are available for use on most Tom Thumb and PHD products for simple interfacing to many types of electrical controllers and are offered in 10-30 VDC current sinking and current sourcing versions for simple interfacing to electronic system controllers
  • The compact low profile design saves space and provides mounting versatility
  • Low profile bracket attaches securely across two tie rods and allows easy position adjustment over the entire piston travel of the cylinder or actuator
  • Red LED indicator provides convenient method for position setting and troubleshooting
  • Available in a cabled or 8 mm threaded Quick Connect model for easy installation and maintenance
Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Proximity Sensors
Product Number 1750
Product Name Reed Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-A17201LUBATN-I1TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
High Temperature Inductive Proximity Sensors - IN5 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SIES-8M-NO-24V-K-5,0-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers