PHD, Inc. Proximity Switch 55803-1-02

Description
PROXIMITY SWITCH, W/2M CABLE,SERIES 5580, REED PROXIMIY SWITCH SENSOR ,55803102, 4.5-24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, W/2M CABLE,SERIES 5580, REED PROXIMIY SWITCH SENSOR ,55803102, 4.5-24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 8808116 - Radwell International
Willingboro, NJ, United States
Proximity Switch
8808116
Proximity Switch 8808116
PROXIMITY SWITCH, W/2M CABLE,SERIES 5580, REED PROXIMIY SWITCH SENSOR ,55803102, 4.5-24 VDC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, W/2M CABLE,SERIES 5580, REED PROXIMIY SWITCH SENSOR ,55803102, 4.5-24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 8808116
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1046388-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 520 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Inductive Proximity Sensors - 5000001168-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details