PHD, Inc. Proximity Switch 53624-1

Description
PROXIMITY SWITCH, SERIES 5360, HALL, REED, MAGNETORESISTIVE, QUICK CONNECT, PNP DC HALL, RED SWITCH COLOR, 4.5-24VDC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, SERIES 5360, HALL, REED, MAGNETORESISTIVE, QUICK CONNECT, PNP DC HALL, RED SWITCH COLOR, 4.5-24VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 505449 - Radwell International
Willingboro, NJ, United States
Proximity Switch
505449
Proximity Switch 505449
PROXIMITY SWITCH, SERIES 5360, HALL, REED, MAGNETORESISTIVE, QUICK CONNECT, PNP DC HALL, RED SWITCH COLOR, 4.5-24VDC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, SERIES 5360, HALL, REED, MAGNETORESISTIVE, QUICK CONNECT, PNP DC HALL, RED SWITCH COLOR, 4.5-24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
PHD INC Sensors & Switches 53624-1

PHD INC Sensors & Switches 53624-1

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 505449
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103804 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 3.94 to 47.24 inch (100 to 1200 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
High Temperature Photoelectrics -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operating Temperature 482 F (250 C)
View Details
Inductive Proximity Sensors - 5000004477-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details