PHD, Inc. Datasheets for Air Cylinders
Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting.
Air Cylinders: Learn more
| Product Name | Notes |
|---|---|
| Series BCT Needle Cylinders are direct OEM needle cylinder solutions used in continuous extrusion wheels. These cylinders are a non-rotating shaft design to keep needle tip in the correct orientation... | |
| Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an... | |
| Series OCG Round Body Pneumatic Cylinder The PHD Optimax® Series OCG Round Body Pneumatic Cylinder is designed to be extremely versatile and economical for use in any industry. The... | |
| Series OCV ISO Air Cylinder The PHD Optimax® Series OCV ISO Air Cylinder is designed to be extremely versatile and economical for use in any industry. They are PHD's... | |
| New Generation Series CV Cylinder design enhancements include increased width of PTFE wear ring for greater support, durability, and increased piston seal retention for higher speed applications. A new imperial... | |
| PHDs Series CRS Cylinder features a self-lubricating nitrile piston seal to increase cylinder performance and provides the best unit life rating in its class of 70 million linear inches of... | |
| Series BCSU Universal Stretching Cylinders are direct replacements for Sidel® Universal Machines. These cylinders mount into the same space and bolt patterns, provide significantly longer service life, and reduce maintenance... | |
| Series BCZU Universal Nozzle Cylinders are direct replacements for Sidel® Universal Machines. These cylinders mount into the same space and bolt patterns, provide significantly longer service life, and reduce maintenance... | |
| Series CTS Compact Guide Rod Cylinders excel in non-rotating cylinder applications where unit length is critical. They also perform as light duty slides where precise location is not required and... | |
| The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four... | |
| The PHD Optimax® Series OCQ Pneumatic Compact Cylinder features a compact design for applications where cylinder length is critical. The Series OCQ features drop-in metric mounting to match the global... | |
| The Tandem Cylinder provides close, smooth control of piston rod speed even with changing external loads. The unit is air powered while the hydraulic portion serves as a control medium. | |
| Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard... | |
| Tom Thumb© Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages:... |