PHD, Inc. Datasheets for Reed Switches
Reed switches are magnetically actuated switches. They are typically manufactured with two ferromagnetic reeds (contact blades), which are sealed in a glass capsule. In the presence of a magnet, the blades (contacts) close.
Reed Switches: Learn more
| Product Name | Notes |
|---|---|
| Series 1750 Reed switches are available for use on most Tom Thumb and PHD products for simple interfacing to many types of electrical controllers. These switches are available as either... | |
| Series 5360 Reed Switches are available in either AC or DC models. They are ideal for use as inputs for many types of sequencers and programmable controllers. In some cases,... | |
| Series 5580 Reed Switches are available in a DC model. They are ideal for use as inputs for many types of sequencers and programmable controllers. In some cases, they can... | |
| Series 62002 Reed Proximity Switches are available in a DC model. They are ideal for use as inputs for many types of sequencers and programmable controllers. | |
| Series 6250 Reed Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. These switches offer both 120 VAC or 10 to... | |
| Series 6790 Reed Switches are available in 65 - 120 VAC model for simple interfacing to sequencers and programmable controllers. They can be used to directly drive some types of... |