PHD, Inc. Proximity Switch 67904-1-05

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 4.5-30VDC, 50MA DC MAX PNP 5M. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 4.5-30VDC, 50MA DC MAX PNP 5M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 18793018 - Radwell International
Willingboro, NJ, United States
Proximity Switch
18793018
Proximity Switch 18793018
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 4.5-30VDC, 50MA DC MAX PNP 5M. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 4.5-30VDC, 50MA DC MAX PNP 5M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
PHD INC Sensors & Switches 67904-1-05

PHD INC Sensors & Switches 67904-1-05

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 18793018
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1145EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Proximity sensor - SDBT-MS-20NL-ZN-E-5-LE-EX6 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.3300 kHz
View Details
2 suppliers