PHD, Inc. Hall Sensor and Set Point Module 9800

Description
Hall Sensor provides independent and fully adjustable multiple position sensing on Series 8400 Angular Grippers, Series 190 & 191 Parallel and 190 Angular Grippers, Series 5300 Oval Grippers, and all Rotary Actuators and Multi-Motion Actuators. The Set Point Module provides independent adjustment of two set point positions from two sensors or allows one set point module to interface with two actuators. It also can be used with a single unit providing 4 adjustable set points throughout jaw travel or rotation. Additionally, the solid state electronics with Hall Effect sensing technology provide for an infinite number of trouble-free cycles. Advantages: Solid State electronics with Hall Effect sensing technology. Provides independent and fully adjustable multiple position sensing. Wide signal range capability.
Description
Hall Sensor provides independent and fully adjustable multiple position sensing on Series 8400 Angular Grippers, Series 190 & 191 Parallel and 190 Angular Grippers, Series 5300 Oval Grippers, and all Rotary Actuators and Multi-Motion Actuators. The Set Point Module provides independent adjustment of two set point positions from two sensors or allows one set point module to interface with two actuators. It also can be used with a single unit providing 4 adjustable set points throughout jaw travel or rotation. Additionally, the solid state electronics with Hall Effect sensing technology provide for an infinite number of trouble-free cycles. Advantages: Solid State electronics with Hall Effect sensing technology. Provides independent and fully adjustable multiple position sensing. Wide signal range capability.

Suppliers

Company
Product
Description
Supplier Links
Hall Sensor and Set Point Module - 9800 - PHD, Inc.
Fort Wayne, IN, USA
Hall Sensor and Set Point Module
9800
Hall Sensor and Set Point Module 9800
Hall Sensor provides independent and fully adjustable multiple position sensing on Series 8400 Angular Grippers, Series 190 & 191 Parallel and 190 Angular Grippers, Series 5300 Oval Grippers, and all Rotary Actuators and Multi-Motion Actuators. The Set Point Module provides independent adjustment of two set point positions from two sensors or allows one set point module to interface with two actuators. It also can be used with a single unit providing 4 adjustable set points throughout jaw travel or rotation. Additionally, the solid state electronics with Hall Effect sensing technology provide for an infinite number of trouble-free cycles. Advantages: Solid State electronics with Hall Effect sensing technology. Provides independent and fully adjustable multiple position sensing. Wide signal range capability.

Hall Sensor provides independent and fully adjustable multiple position sensing on Series 8400 Angular Grippers, Series 190 & 191 Parallel and 190 Angular Grippers, Series 5300 Oval Grippers, and all Rotary Actuators and Multi-Motion Actuators. The Set Point Module provides independent adjustment of two set point positions from two sensors or allows one set point module to interface with two actuators. It also can be used with a single unit providing 4 adjustable set points throughout jaw travel or rotation. Additionally, the solid state electronics with Hall Effect sensing technology provide for an infinite number of trouble-free cycles.

Advantages:

Solid State electronics with Hall Effect sensing technology. Provides independent and fully adjustable multiple position sensing. Wide signal range capability.

Supplier's Site

Technical Specifications

  PHD, Inc.
Product Category Proximity Sensors
Product Number 9800
Product Name Hall Sensor and Set Point Module
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Sensors - 9853-2500 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers