C & C Lift Truck, Inc. Datasheets for Cabinets and Casework
Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials.
Cabinets and Casework: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 144 Bins, 4 Shelves | |
| 171 Bins | |
| 185 Bins, 3 Shelves | |
| 192 Bins | |
| 21"D x 36"W x 72"H | |
| 21"D x 36"W x 72"H Includes 4 drawer storage units | |
| 227 Bins | |
| 4 Shelves, 14 Door Shelves | |
| Available in Heavy-Duty and Extra Heavy-Duty models for both our Classic and Galvanite™ corrosion resistant series. Heavy-Duty cabinets are fabricated from 16 gauge sheet steel. Extra Heavy-Duty cabinets are fabricated... | |
| Combination | |
| Counter Height | |
| Double Door Storage | |
| Dual Door Storage | |
| Keep most acids safe and at hand with Acid & Corrosive Cabinets for both flammables and nonflammable corrosives. Complies with NFPA and current OSHA requirements. Cabinet has a 3/4" leak-proof... | |
| Padlock | |
| Shop Cart | |
| Single Door Panel | |
| These extra heavy duty wardrobe storage cabinets feature all welded, heavy duty construction. All units include a keyed handle, top shelf, coat rod and 6" high legs. The (-3D) units... | |
| These extra heavy duty, all welded storage cabinets come equipped with a padlock hasp, keyed handle and 6" high legs. All units feature a 12 gauge top, bottom and doors. | |
| Wardrobe Cabinet | |
| 12 gauge steel shelves and 14 gauge steel sides for durability. 1,200 lbs. capacity. Shelves measure 36" W x 24" D. Top shelf has lip on three sides, with a... | |
| A complete tool storage center on wheels. Easy glide drawers are full suspension with 250 lb. capacity each. Provides high-density storage capacity plus convenient mobility. Includes convenient top work and... | |
| A handy organizer above work desks and counters. Solid steel construction for durable use. Features fully adjustable shelf on 2" centers plus raised bottom shelf. Meets ANSI / BIFMA shelf... | |
| All welded 14 ga. construction. Solid doors are 14 ga. Clearview doors are 13 ga. mesh panel inserts on doors. Full louvered panel on the back wall. Yellow Plastic bin... | |
| All welded 14 gauge construction on walls & doors. Lockable doors with lever handle (padlock not included). Locking drawers (5' H. x 16" W. x 20" D.) with 2 keys... | |
| All welded 16 gauge steel Overall height of unit is 76"H These athletic lockers are great for gyms, team and sport locker rooms and more. Units include a full width... | |
| All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with... | |
| Built for heavy load capacities. Perfect for storage of unusually heavy items. Superior 12 ga. steel construction supports loads up to 2000 lbs. evenly distributed. Shelves adjust on 4" centers. | |
| Durable acrylic door provides visibility of contents and easy selection. A convenient organizer for valuable parts and supplies. Features fully adjustable shelf on 2" centers plus raised bottom shelf. Meets... | |
| Extra heavy-duty construction for durable security. Shipped fully assembled and ready for use. Features rugged, all-welded 12 ga. steel construction and handsome flush door design. 4 reinforced steel shelves are... | |
| Features all welded 12 ga. construction. Includes four 12 ga. reinforced shelves with 2" lips, corners welded and return bends for extra strength. 2,000 lb. weight capacity per adjustable shelf. | |
| Heavier capacity - supports 1500 lb. loads per shelf. Features flush door mounts. Built for the big and heavy loads. Made of thick 12 ga. sides and 14 ga. reinforced... | |
| Mobile storage for 24 labtops. Heavy duty all welded construction, setup ready to use. Expanded metal 16 ga. doors provide excellent security, visibility and ventilation when storing or charging. Has... | |
| Models include drawer units to optimize storage capacity. These extra heavy-duty storage cabinets offer maximum strength and construction with their all welded design. They are made with a 12 gauge... | |
| Perfect for storage of items where ventilation and visibility are critical. Features punched metal front and sides. Heavy-duty, all-welded construction. Shipped fully assembled and ready for use. Formed 14 ga. | |
| Plastic storage bins and steel cabinets team up to provide a secure and space-saving way to store small parts. Cabinets with doors feature a chrome plated locking handle. Shelves adjust... | |
| Rugged 16 ga. steel construction for durable use. New all welded cabinets are constructed of 16 ga. steel and provide superior strength and security for storing supplies, tools, machine parts... | |
| Self closing, self latching. Double-walled cabinets with 1-1/2" air space acts as an insulation to protect paints, gasoline, and chemicals against heat, sparks or fire. Reduces the risk of costly... | |
| Store and organize flammable and combustible liquids safely and securely. Available in Manual-Close, Self-Closing and Compact Cabinets. Engineered and built with maximum safety features. All units feature 18 ga. welded... | |
| Tamper-proof cabinets are designed to prevent cylinders from jarring. Easy-swing hinged doors feature padlock clasp. Features reinforced wall panels -- 16 ga. flat expanded metal with 3/4" openings. Roof is... | |
| Versatile storage capacity for a variety of uses. Combination cabinets provide an affordable means to meet a variety of your storage needs. Features three built-in side shelves for storage of... | |
| Yellow powder coat finish with Red labeling. All welded 14 ga. construction (walls and doors). Lockable doors, with lever handle, 3 point locking system (padlock not included). Doors open 180°. |
| << Prev |