C & C Lift Truck, Inc. VISIBLE STORAGE CABINET HVSC-242478-95

Description
Perfect for storage of items where ventilation and visibility are critical. Features punched metal front and sides. Heavy-duty, all-welded construction. Shipped fully assembled and ready for use. Formed 14 ga. steel on bottom, top and shelves, 16 ga. solid steel back, 14 ga. diamond punched sides and door. Includes 4 steel shelves that adjust on 4" centers. Heavy-duty piano hinge secures door to avoid sagging. 6" legs with holes allow for floor lagging. Features sturdy cast steel locking handle with 5/16" dia. rods and provision for padlock (padlock not furnished). Durable Gray powder coat finish. FOB Shipping Point.
Description
Perfect for storage of items where ventilation and visibility are critical. Features punched metal front and sides. Heavy-duty, all-welded construction. Shipped fully assembled and ready for use. Formed 14 ga. steel on bottom, top and shelves, 16 ga. solid steel back, 14 ga. diamond punched sides and door. Includes 4 steel shelves that adjust on 4" centers. Heavy-duty piano hinge secures door to avoid sagging. 6" legs with holes allow for floor lagging. Features sturdy cast steel locking handle with 5/16" dia. rods and provision for padlock (padlock not furnished). Durable Gray powder coat finish. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
VISIBLE STORAGE CABINET - HVSC-242478-95 - C & C Lift Truck, Inc.
Edison, NJ, USA
VISIBLE STORAGE CABINET
HVSC-242478-95
VISIBLE STORAGE CABINET HVSC-242478-95
Perfect for storage of items where ventilation and visibility are critical. Features punched metal front and sides. Heavy-duty, all-welded construction. Shipped fully assembled and ready for use. Formed 14 ga. steel on bottom, top and shelves, 16 ga. solid steel back, 14 ga. diamond punched sides and door. Includes 4 steel shelves that adjust on 4" centers. Heavy-duty piano hinge secures door to avoid sagging. 6" legs with holes allow for floor lagging. Features sturdy cast steel locking handle with 5/16" dia. rods and provision for padlock (padlock not furnished). Durable Gray powder coat finish. FOB Shipping Point.
  • Perfect for storage of items where ventilation and visibility are critical.
  • Features punched metal front and sides.

Heavy-duty, all-welded construction. Shipped fully assembled and ready for use. Formed 14 ga. steel on bottom, top and shelves, 16 ga. solid steel back, 14 ga. diamond punched sides and door. Includes 4 steel shelves that adjust on 4" centers. Heavy-duty piano hinge secures door to avoid sagging. 6" legs with holes allow for floor lagging. Features sturdy cast steel locking handle with 5/16" dia. rods and provision for padlock (padlock not furnished). Durable Gray powder coat finish. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Cabinets and Casework
Product Number HVSC-242478-95
Product Name VISIBLE STORAGE CABINET
Height 78.00 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 32.00 inch (813 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details