C & C Lift Truck, Inc. FLAMMABLE STORAGE CABINETS HPC-90

Description
Self closing, self latching. Double-walled cabinets with 1-1/2" air space acts as an insulation to protect paints, gasoline, and chemicals against heat, sparks or fire. Reduces the risk of costly damaging fires and provides convenient location of liquids. Rugged all-steel construction stands up to daily industrial abuse. Easy swing doors are securely welded on with an extra heavy-duty hinge. All cabinets come factory direct with self-closing, self latching doors. Heavy duty welded handles designed for industrial applications. Complete with vent. Cabinet rests on sturdy steel legs. "FLAMMABLE KEEP FIRE AWAY" decaled on every model. Independently lab tested to meet or exceed OSHA and NFPA codes. FOB Shipping Point.
Description
Self closing, self latching. Double-walled cabinets with 1-1/2" air space acts as an insulation to protect paints, gasoline, and chemicals against heat, sparks or fire. Reduces the risk of costly damaging fires and provides convenient location of liquids. Rugged all-steel construction stands up to daily industrial abuse. Easy swing doors are securely welded on with an extra heavy-duty hinge. All cabinets come factory direct with self-closing, self latching doors. Heavy duty welded handles designed for industrial applications. Complete with vent. Cabinet rests on sturdy steel legs. "FLAMMABLE KEEP FIRE AWAY" decaled on every model. Independently lab tested to meet or exceed OSHA and NFPA codes. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
FLAMMABLE STORAGE CABINETS - HPC-90 - C & C Lift Truck, Inc.
Edison, NJ, USA
FLAMMABLE STORAGE CABINETS
HPC-90
FLAMMABLE STORAGE CABINETS HPC-90
Self closing, self latching. Double-walled cabinets with 1-1/2" air space acts as an insulation to protect paints, gasoline, and chemicals against heat, sparks or fire. Reduces the risk of costly damaging fires and provides convenient location of liquids. Rugged all-steel construction stands up to daily industrial abuse. Easy swing doors are securely welded on with an extra heavy-duty hinge. All cabinets come factory direct with self-closing, self latching doors. Heavy duty welded handles designed for industrial applications. Complete with vent. Cabinet rests on sturdy steel legs. "FLAMMABLE KEEP FIRE AWAY" decaled on every model. Independently lab tested to meet or exceed OSHA and NFPA codes. FOB Shipping Point.
  • Self closing, self latching.
  • Double-walled cabinets with 1-1/2" air space acts as an insulation to protect paints, gasoline, and chemicals against heat, sparks or fire.
  • Reduces the risk of costly damaging fires and provides convenient location of liquids.

Rugged all-steel construction stands up to daily industrial abuse. Easy swing doors are securely welded on with an extra heavy-duty hinge. All cabinets come factory direct with self-closing, self latching doors. Heavy duty welded handles designed for industrial applications. Complete with vent. Cabinet rests on sturdy steel legs. "FLAMMABLE KEEP FIRE AWAY" decaled on every model. Independently lab tested to meet or exceed OSHA and NFPA codes. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Cabinets and Casework
Product Number HPC-90
Product Name FLAMMABLE STORAGE CABINETS
Height 55.00 inch (1397 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Service counters - R5XRE-1202 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Tool Bags - 179764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 15.00 inch (381 mm)
View Details