Engineered and built with maximum safety features. All units feature 18 ga. welded steel construction with 1-1/2" air space. Dual 2" capped vents with flash arrestors for external exhaust. Leakproof 2" H. door sill to contain spills. Locking handle with 3-point latch for securing contents. Sturdy 500 lb. capacity galvanized shelves adjust on 2-1/2" centers. Adjustable leg levelers to ensure stability in any environment. Self-Closing Door Cabinets features a bi-fold door that can be latched open by a fusible link. In the event of fire, link will melt at high temperatures, safely closing door and securing contents. Construction meets NFPA Code 30 and OSHA Standard 1910.106 for storage of Class I, II, and III liquids. Manual-Close 30, 45 and 60 gallon models are FM approved. Includes "Flammable Keep Fire Away" label. Tough powder coat finish in safety yellow. FOB Shipping Point.
| C & C Lift Truck, Inc. | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | HSC450F |
| Product Name | MANUAL-CLOSE CABINETS |
| Height | 65.00 inch (1651 mm) |