Flow Technology, Inc. Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
ELECTROMAGNETIC FLOWMETER MC 608 A/B TRANSMITTER The MC 608 A/B transmitter supports extended functions which make it perfectly suitable for measuring and billing in civil, industrial and agricultural sector and...
High shock load applications HS Series “high shock” turbine flowmeters are specifically designed to withstand pressure spikes that create hydraulic shock waves in fluids when actuators or rams are activated.
Industrial process applications The EL2200 series of electromagnetic flowmeters represent the state of the art for the accurate measurement for water cycle and process applications. This new generation flowmeter utilizes...
Insertion mag meter The EL 1222 is a compact insertion electromagnetic flowmeter that can be used for temporary or permanent installations. Its compact size and bi-directional measurement capability delivers excellent...
Larger industrial piping up to 12 inches The Model SLF-500 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring bidirectional flow through metal, plastic...
Low flow & small line sizes The EL 500 Series flow meters allow accurate flow measurement in small lines sizes with very low flow rates. This meter series has five...
Low flow applications The Omniflo® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or...
Low Flow Ultrasonic Flow Meters – SLF-100 The Model SLF-100 Ultrasonic Liquid Flow Meter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring low flow rates through...
Positive Displacement Flow Meters – BL Series The Flow Technology BL Series positive displacement flow meter is ideal for high pressure applications, such as methanol injection. By eliminating the need...
Positive Displacement Flow Meters – DC-E Series (PD Meter) Flow Technology has taken its patented flowmeter design and made it simpler. Many customers do not need the wide array of...
Positive Displacement Flow Meters – DC-F Series (PD Meter) The patented Flow Technology DC-F Sanitary Series positive displacement flow meter (PD Meter) is ideal for liquid flow applications in the...
Positive Displacement Flow Meters – DC-I Series (PD Meter) The patented Flow Technology DC-I Series positive displacement flow meters (PD Meter) are ideal for a wide variety of liquid flow...
Positive Displacement Flowmeters – HP-I Series (PD Meter) The patented, highly accurate Flow Technology HP-I Series positive displacement flowmeter (PD Meter) is ideal for liquid flow applications where process pressure...
Positive Displacement Flowmeters – Tricklemeter The Flow Technology TrickleMeter is ideal for measuring very low flows of low to high viscosity liquids. Its positive displacement design provides rugged, reliable operation...
Process as well as test & measurement applications. FT Series flow meters are used in a wide variety of applications. Some examples are automotive and aerospace test stands; subsea control...
Sanitary applications Flow Technology’s sanitary turbine flow meters provide accuracy, versatility and economy in measuring a wide variety of beverage and pharmaceutical products. Flow Technology’s more than 50 years experience...
Sanitary applications The EL 2400 Series flowmeters are designed for sanitary applications. They are manufactured from 304 stainless and are lined with PTFE. The standard electrode material is 316L SS...
Ultrasonic Clamp-on Flowmeters – SLF-200 The Model SLF-200 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring flow through metal, plastic and various other...
Ultrasonic Flowmeters – Micro LF 100 The Model Micro LF 100 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective ultrasonic instrument capable of measuring very low flow rates through...
Wafer style for OEM applications The EL1100 series of electromagnetic flow meters represent the state of the art for the accurate measurement for OEM process applications. This new generation flow...
The two-wire, loop-powered, flow transmitter provides a 4-20mA analog process signal which is proportional to the flow rate. It is calibrated using the zero and span adjustments to correlate with...