Flow Technology, Inc. Magnetic Flow Meter EL 500 Series

Description
Low flow & small line sizes The EL 500 Series flow meters allow accurate flow measurement in small lines sizes with very low flow rates. This meter series has five different sizes ranging between 1/8 to 3/4 inch. The flow tube is 316 stainless steel with NPT, ASIS 316 UNI 338 male threaded, triclamp / ISO 2852 or DIN 11851 connections. Connections and electrodes are supplied in 316L stainless steel as standard and are also available in Hastelloy C and Titanium on request. QUICK SPECS Designed for low flow rates and small line sizes Accuracy: ± 0.20% of reading plus zero stability Repeatability: ± 0.1% Max Fluid Velocity: 10 m/s Flow Range: 0.2 to 47 GPM (0.76 to 177.9 LPM) Housing Material: 304 stainless steel Electrode Material: 316L SS (standard) / Hastelloy C22 / Titanium Liner Material: PTFE Min Conductivity: 5 uS/cm, 20 uS/cm for DI water Rating: IP68 to a depth of 1.5 meters, optional to 10 meters
Datasheet
Description
Low flow & small line sizes The EL 500 Series flow meters allow accurate flow measurement in small lines sizes with very low flow rates. This meter series has five different sizes ranging between 1/8 to 3/4 inch. The flow tube is 316 stainless steel with NPT, ASIS 316 UNI 338 male threaded, triclamp / ISO 2852 or DIN 11851 connections. Connections and electrodes are supplied in 316L stainless steel as standard and are also available in Hastelloy C and Titanium on request. QUICK SPECS Designed for low flow rates and small line sizes Accuracy: ± 0.20% of reading plus zero stability Repeatability: ± 0.1% Max Fluid Velocity: 10 m/s Flow Range: 0.2 to 47 GPM (0.76 to 177.9 LPM) Housing Material: 304 stainless steel Electrode Material: 316L SS (standard) / Hastelloy C22 / Titanium Liner Material: PTFE Min Conductivity: 5 uS/cm, 20 uS/cm for DI water Rating: IP68 to a depth of 1.5 meters, optional to 10 meters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Flow Meter - EL 500 Series - Flow Technology, Inc.
Tempe, AZ, USA
Magnetic Flow Meter
EL 500 Series
Magnetic Flow Meter EL 500 Series
Low flow & small line sizes The EL 500 Series flow meters allow accurate flow measurement in small lines sizes with very low flow rates. This meter series has five different sizes ranging between 1/8 to 3/4 inch. The flow tube is 316 stainless steel with NPT, ASIS 316 UNI 338 male threaded, triclamp / ISO 2852 or DIN 11851 connections. Connections and electrodes are supplied in 316L stainless steel as standard and are also available in Hastelloy C and Titanium on request. QUICK SPECS Designed for low flow rates and small line sizes Accuracy: ± 0.20% of reading plus zero stability Repeatability: ± 0.1% Max Fluid Velocity: 10 m/s Flow Range: 0.2 to 47 GPM (0.76 to 177.9 LPM) Housing Material: 304 stainless steel Electrode Material: 316L SS (standard) / Hastelloy C22 / Titanium Liner Material: PTFE Min Conductivity: 5 uS/cm, 20 uS/cm for DI water Rating: IP68 to a depth of 1.5 meters, optional to 10 meters

Low flow & small line sizes

The EL 500 Series flow meters allow accurate flow measurement in small lines sizes with very low flow rates. This meter series has five different sizes ranging between 1/8 to 3/4 inch. The flow tube is 316 stainless steel with NPT, ASIS 316 UNI 338 male threaded, triclamp / ISO 2852 or DIN 11851 connections. Connections and electrodes are supplied in 316L stainless steel as standard and are also available in Hastelloy C and Titanium on request.

QUICK SPECS

  • Designed for low flow rates and small line sizes
  • Accuracy: ± 0.20% of reading plus zero stability
  • Repeatability: ± 0.1%
  • Max Fluid Velocity: 10 m/s
  • Flow Range: 0.2 to 47 GPM (0.76 to 177.9 LPM)
  • Housing Material: 304 stainless steel
  • Electrode Material: 316L SS (standard) / Hastelloy C22 / Titanium
  • Liner Material: PTFE
  • Min Conductivity: 5 uS/cm, 20 uS/cm for DI water
  • Rating: IP68 to a depth of 1.5 meters, optional to 10 meters
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Liquid Flow Meters
Product Number EL 500 Series
Product Name Magnetic Flow Meter
Meter Technology Electromagnetic
Operating Temperature -4 to 284 F (-20 to 140 C)
Process Media Type Liquid
Operating Pressure 232 psi (163 m H2O)
Media Temperature -4 to 320 F (-20 to 160 C)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335140 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.22 to 2.20 GPM (0.8333 to 8.33 L/min)
View Details
Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - The Original Hot Tap Full Profile Insertion Mag Meter, FPIP3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Ultrasonic flow meter - SU7000 - ifm efector inc.
Specs
Meter Technology Ultrasonic
Features Programmable
Approvals ce, cul
View Details
4 suppliers