Flow Technology, Inc. Positive Displacement Flow Meter DC-E Series

Description
Positive Displacement Flow Meters – DC-E Series (PD Meter) Flow Technology has taken its patented flowmeter design and made it simpler. Many customers do not need the wide array of options that the DC-I Series offers. Therefore, Flow Technology has removed all but the most commonly used features and streamlined the manufacturing process to deliver in the DC-E an economical, industrial PD meter that is accurate and reliable. QUICK SPECS Limited economical version of the DC-I Series Repeatability: ±0.1% of rate Linearity: ±1% to 2% of rate over 80% of full span. Line Size: 1/8 to 1-1/2 inch Turndown: 1000:1, dependent on operating viscosity. Vicosity Range: Up to 1,000,000 cP+ Material of Construction: Housing & cover 300 series SS Operating Pressure: Up to 250 psig
Datasheet
Description
Positive Displacement Flow Meters – DC-E Series (PD Meter) Flow Technology has taken its patented flowmeter design and made it simpler. Many customers do not need the wide array of options that the DC-I Series offers. Therefore, Flow Technology has removed all but the most commonly used features and streamlined the manufacturing process to deliver in the DC-E an economical, industrial PD meter that is accurate and reliable. QUICK SPECS Limited economical version of the DC-I Series Repeatability: ±0.1% of rate Linearity: ±1% to 2% of rate over 80% of full span. Line Size: 1/8 to 1-1/2 inch Turndown: 1000:1, dependent on operating viscosity. Vicosity Range: Up to 1,000,000 cP+ Material of Construction: Housing & cover 300 series SS Operating Pressure: Up to 250 psig
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Displacement Flow Meter - DC-E Series - Flow Technology, Inc.
Tempe, AZ, USA
Positive Displacement Flow Meter
DC-E Series
Positive Displacement Flow Meter DC-E Series
Positive Displacement Flow Meters – DC-E Series (PD Meter) Flow Technology has taken its patented flowmeter design and made it simpler. Many customers do not need the wide array of options that the DC-I Series offers. Therefore, Flow Technology has removed all but the most commonly used features and streamlined the manufacturing process to deliver in the DC-E an economical, industrial PD meter that is accurate and reliable. QUICK SPECS Limited economical version of the DC-I Series Repeatability: ±0.1% of rate Linearity: ±1% to 2% of rate over 80% of full span. Line Size: 1/8 to 1-1/2 inch Turndown: 1000:1, dependent on operating viscosity. Vicosity Range: Up to 1,000,000 cP+ Material of Construction: Housing & cover 300 series SS Operating Pressure: Up to 250 psig

Positive Displacement Flow Meters – DC-E Series (PD Meter)

Flow Technology has taken its patented flowmeter design and made it simpler. Many customers do not need the wide array of options that the DC-I Series offers. Therefore, Flow Technology has removed all but the most commonly used features and streamlined the manufacturing process to deliver in the DC-E an economical, industrial PD meter that is accurate and reliable.

QUICK SPECS

  • Limited economical version of the DC-I Series
  • Repeatability: ±0.1% of rate
  • Linearity: ±1% to 2% of rate over 80% of full span.
  • Line Size: 1/8 to 1-1/2 inch
  • Turndown: 1000:1, dependent on operating viscosity.
  • Vicosity Range: Up to 1,000,000 cP+
  • Material of Construction: Housing & cover 300 series SS
  • Operating Pressure: Up to 250 psig
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Liquid Flow Meters
Product Number DC-E Series
Product Name Positive Displacement Flow Meter
Operating Temperature -20 to 250 F (-29 to 121 C)
Process Media Type Liquid
Operating Pressure 250 psi (176 m H2O)
Media Temperature -20 to 250 F (-29 to 121 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
HY COMP - hy-comp - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Flow Sensors - 1980705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.94 SCFM (0.3001 to 3.3 m³/hr)
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details