Flow Technology, Inc. Datasheets for Flow Transmitters
Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases.
Flow Transmitters: Learn more
| Product Name | Notes |
|---|---|
| ELECTROMAGNETIC FLOWMETER MC 608 A/B TRANSMITTER The MC 608 A/B transmitter supports extended functions which make it perfectly suitable for measuring and billing in civil, industrial and agricultural sector and... | |
| The two-wire, loop-powered, flow transmitter provides a 4-20mA analog process signal which is proportional to the flow rate. It is calibrated using the zero and span adjustments to correlate with... |