Flow Technology, Inc. Ultrasonic Flow Meter MicroLF-100 Meter

Description
Ultrasonic Flowmeters – Micro LF 100 The Model Micro LF 100 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective ultrasonic instrument capable of measuring very low flow rates through small diameter PFA tube. The micro LF 100 sensors are supplied molded to a section of 3 or 6 mm PFA tubing which is inserted in the flow measurement line. Ideal meter for semiconductor, low flow or corrosive applications. QUICK SPECS Designed for low flows in 3 and 6 mm tubing sizes Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec Repeatability: +/-0.2% Mounting: Sensors molded to a section of 3 or 6 mm PFA tubing Line sizes: 6 mm O.D. x 4mm I.D. and 3mm O.D. x 2 mm I.D. Temperature range: 50 to 158 F Outputs: 1 analog, 1 open collector Electronics: Panel mount
Datasheet
Description
Ultrasonic Flowmeters – Micro LF 100 The Model Micro LF 100 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective ultrasonic instrument capable of measuring very low flow rates through small diameter PFA tube. The micro LF 100 sensors are supplied molded to a section of 3 or 6 mm PFA tubing which is inserted in the flow measurement line. Ideal meter for semiconductor, low flow or corrosive applications. QUICK SPECS Designed for low flows in 3 and 6 mm tubing sizes Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec Repeatability: +/-0.2% Mounting: Sensors molded to a section of 3 or 6 mm PFA tubing Line sizes: 6 mm O.D. x 4mm I.D. and 3mm O.D. x 2 mm I.D. Temperature range: 50 to 158 F Outputs: 1 analog, 1 open collector Electronics: Panel mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flow Meter - MicroLF-100 Meter - Flow Technology, Inc.
Tempe, AZ, USA
Ultrasonic Flow Meter
MicroLF-100 Meter
Ultrasonic Flow Meter MicroLF-100 Meter
Ultrasonic Flowmeters – Micro LF 100 The Model Micro LF 100 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective ultrasonic instrument capable of measuring very low flow rates through small diameter PFA tube. The micro LF 100 sensors are supplied molded to a section of 3 or 6 mm PFA tubing which is inserted in the flow measurement line. Ideal meter for semiconductor, low flow or corrosive applications. QUICK SPECS Designed for low flows in 3 and 6 mm tubing sizes Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec Repeatability: +/-0.2% Mounting: Sensors molded to a section of 3 or 6 mm PFA tubing Line sizes: 6 mm O.D. x 4mm I.D. and 3mm O.D. x 2 mm I.D. Temperature range: 50 to 158 F Outputs: 1 analog, 1 open collector Electronics: Panel mount

Ultrasonic Flowmeters – Micro LF 100

The Model Micro LF 100 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective ultrasonic instrument capable of measuring very low flow rates through small diameter PFA tube. The micro LF 100 sensors are supplied molded to a section of 3 or 6 mm PFA tubing which is inserted in the flow measurement line. Ideal meter for semiconductor, low flow or corrosive applications.

QUICK SPECS

  • Designed for low flows in 3 and 6 mm tubing sizes
  • Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec
  • Repeatability: +/-0.2%
  • Mounting: Sensors molded to a section of 3 or 6 mm PFA tubing
  • Line sizes: 6 mm O.D. x 4mm I.D. and 3mm O.D. x 2 mm I.D.
  • Temperature range: 50 to 158 F
  • Outputs: 1 analog, 1 open collector
  • Electronics: Panel mount
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Flow Meters
Product Number MicroLF-100 Meter
Product Name Ultrasonic Flow Meter
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature 50 to 122 F (10 to 50 C)
Mounting Non-Invasive
Media Temperature 50 to 158 F (10 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247028 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.50 inch (63.5 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
Liquid Flow Meters - Milli_5 - IMI Life Science
Specs
Process Media Type Liquid
View Details
CALIBRATION COLUMNS - CP-1000S-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings Socket Weld / Union; SOCKET WELD
Operating Pressure 15 psi (10.56 m H2O)
View Details