Flow Technology, Inc. Ultrasonic Flow Meter SLF-500 Meter

Description
Larger industrial piping up to 12 inches The Model SLF-500 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring bidirectional flow through metal, plastic and even lined pipes without altering the piping. Ideal meter for applications where it is preferable not to have an instrument exposed to the process fluid. QUICK SPECS Designed for industrial piping from 1 to 12 inches. Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec Repeatability: +/-0.2% Temperature range: -4 to 140 F Outputs: 1 analog, 3 open collector Electronics: Wall mount, IP65
Datasheet
Description
Larger industrial piping up to 12 inches The Model SLF-500 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring bidirectional flow through metal, plastic and even lined pipes without altering the piping. Ideal meter for applications where it is preferable not to have an instrument exposed to the process fluid. QUICK SPECS Designed for industrial piping from 1 to 12 inches. Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec Repeatability: +/-0.2% Temperature range: -4 to 140 F Outputs: 1 analog, 3 open collector Electronics: Wall mount, IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flow Meter - SLF-500 Meter - Flow Technology, Inc.
Tempe, AZ, USA
Ultrasonic Flow Meter
SLF-500 Meter
Ultrasonic Flow Meter SLF-500 Meter
Larger industrial piping up to 12 inches The Model SLF-500 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring bidirectional flow through metal, plastic and even lined pipes without altering the piping. Ideal meter for applications where it is preferable not to have an instrument exposed to the process fluid. QUICK SPECS Designed for industrial piping from 1 to 12 inches. Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec Repeatability: +/-0.2% Temperature range: -4 to 140 F Outputs: 1 analog, 3 open collector Electronics: Wall mount, IP65

Larger industrial piping up to 12 inches

The Model SLF-500 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring bidirectional flow through metal, plastic and even lined pipes without altering the piping. Ideal meter for applications where it is preferable not to have an instrument exposed to the process fluid.

QUICK SPECS

  • Designed for industrial piping from 1 to 12 inches.
  • Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec
  • Repeatability: +/-0.2%
  • Temperature range: -4 to 140 F
  • Outputs: 1 analog, 3 open collector
  • Electronics: Wall mount, IP65
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Liquid Flow Meters
Product Number SLF-500 Meter
Product Name Ultrasonic Flow Meter
Meter Technology Ultrasonic
Features Built-in Alarm Indicator; Multi-insertion
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
Media Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
PETRO 3003 - data-transfer - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Flow Sensors - 4474449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 176 F (80 C)
Process Media Type Liquid
Operating Pressure 725 psi (510 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details