Flow Technology, Inc. Positive Displacement Flow Meter HP-I Series

Description
Positive Displacement Flowmeters – HP-I Series (PD Meter) The patented, highly accurate Flow Technology HP-I Series positive displacement flowmeter (PD Meter) is ideal for liquid flow applications where process pressure is above 1,000 psig. Applications may include hydraulics, polymers, polyurethanes, plastics, and adhesives. QUICK SPECS Designed for operating pressures up to 3,000 PSI Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics. Line Size: 1/8 to 1 inch Turndown: Up to 1000:1Viscosity Range: Up to 1,000,000 cP+ Materials of Construction: Housing and cover material are 316 SS Operating Pressure: Up to 3000psig
Datasheet
Description
Positive Displacement Flowmeters – HP-I Series (PD Meter) The patented, highly accurate Flow Technology HP-I Series positive displacement flowmeter (PD Meter) is ideal for liquid flow applications where process pressure is above 1,000 psig. Applications may include hydraulics, polymers, polyurethanes, plastics, and adhesives. QUICK SPECS Designed for operating pressures up to 3,000 PSI Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics. Line Size: 1/8 to 1 inch Turndown: Up to 1000:1Viscosity Range: Up to 1,000,000 cP+ Materials of Construction: Housing and cover material are 316 SS Operating Pressure: Up to 3000psig
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Displacement Flow Meter - HP-I Series - Flow Technology, Inc.
Tempe, AZ, USA
Positive Displacement Flow Meter
HP-I Series
Positive Displacement Flow Meter HP-I Series
Positive Displacement Flowmeters – HP-I Series (PD Meter) The patented, highly accurate Flow Technology HP-I Series positive displacement flowmeter (PD Meter) is ideal for liquid flow applications where process pressure is above 1,000 psig. Applications may include hydraulics, polymers, polyurethanes, plastics, and adhesives. QUICK SPECS Designed for operating pressures up to 3,000 PSI Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics. Line Size: 1/8 to 1 inch Turndown: Up to 1000:1Viscosity Range: Up to 1,000,000 cP+ Materials of Construction: Housing and cover material are 316 SS Operating Pressure: Up to 3000psig

Positive Displacement Flowmeters – HP-I Series (PD Meter)

The patented, highly accurate Flow Technology HP-I Series positive displacement flowmeter (PD Meter) is ideal for liquid flow applications where process pressure is above 1,000 psig. Applications may include hydraulics, polymers, polyurethanes, plastics, and adhesives.

QUICK SPECS

  • Designed for operating pressures up to 3,000 PSI
  • Repeatability: ±0.05% of rate
  • Linearity: ±0.1% with linearizing electronics.
  • Line Size: 1/8 to 1 inch
  • Turndown: Up to 1000:1Viscosity Range: Up to 1,000,000 cP+
  • Materials of Construction: Housing and cover material are 316 SS
  • Operating Pressure: Up to 3000psig
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Liquid Flow Meters
Product Number HP-I Series
Product Name Positive Displacement Flow Meter
Operating Temperature -20 to 400 F (-29 to 204 C)
Process Media Type Liquid
Operating Pressure 3000 psi (2111 m H2O)
Media Temperature -20 to 400 F (-29 to 204 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198801881 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.02 to 0.22 GPM (0.0833 to 0.8333 L/min)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - 2888263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details