Flow Technology, Inc. Magnetic Flow Transmitter MC 608A/B

Description
ELECTROMAGNETIC FLOWMETER MC 608 A/B TRANSMITTER The MC 608 A/B transmitter supports extended functions which make it perfectly suitable for measuring and billing in civil, industrial and agricultural sector and for flow measurement in residual water treatment. The 608 Transmitter is also ideally suited for use in Chemical, F&B, Mining, Agriculture and many more industries where flow needs to be accurately measured. The unit can be configured either directly using the 4 programming buttons on the front of the display, or using the Windows based programming software interfacing via IrDA or MODBUS RTU on RS485. It is available in battery or AC powered versions. QUICK SPECS The most versatile mag meter transmitter Automatic and continuous meter zeroing under flowing conditions Input Power: DC, AC or battery-powered Display: Backlit LCD, Rate/Total & status flags Pulse Output 1: Scaled total or linear rate Pulse Output 2: Alarms Analog Output: 4-20 mA output (requires 24 vice power) Serial Interface: MODBUS RTU interface on RS 485 Bidirectional flow capability Instrument enclosure IP68 rated to a depth of 1.5 meters Triple Password protection Programming via laptop Up to 6 year battery life
Description
ELECTROMAGNETIC FLOWMETER MC 608 A/B TRANSMITTER The MC 608 A/B transmitter supports extended functions which make it perfectly suitable for measuring and billing in civil, industrial and agricultural sector and for flow measurement in residual water treatment. The 608 Transmitter is also ideally suited for use in Chemical, F&B, Mining, Agriculture and many more industries where flow needs to be accurately measured. The unit can be configured either directly using the 4 programming buttons on the front of the display, or using the Windows based programming software interfacing via IrDA or MODBUS RTU on RS485. It is available in battery or AC powered versions. QUICK SPECS The most versatile mag meter transmitter Automatic and continuous meter zeroing under flowing conditions Input Power: DC, AC or battery-powered Display: Backlit LCD, Rate/Total & status flags Pulse Output 1: Scaled total or linear rate Pulse Output 2: Alarms Analog Output: 4-20 mA output (requires 24 vice power) Serial Interface: MODBUS RTU interface on RS 485 Bidirectional flow capability Instrument enclosure IP68 rated to a depth of 1.5 meters Triple Password protection Programming via laptop Up to 6 year battery life
Datasheet
Datasheet Summary
Powered by GS/AI

The MC 608A/B Magnetic Flow Transmitter from Flow Technology, Inc. is designed for versatile flow measurement applications across various sectors, including civil, industrial, and agricultural. It features both battery-powered (MC608B) and AC-powered (MC608A) options, with the battery version offering a lifespan of 3 to 6 years. The transmitter supports multiple digital and analog outputs, including a 4-20 mA analog output and a MODBUS RTU interface for communication. The device is equipped with a large graphic LCD display that shows real-time flow rates and totalizer readings, and it can be configured using onboard buttons or via a Windows-based software interface. It has a robust IP67-rated aluminum case, ensuring durability in various environments. The MC 608A/B also includes a built-in data logger with significant storage capacity, allowing for detailed process data recording. With an accuracy of ±0.2% of reading and a repeatability of ±0.1%, it is suitable for precise flow measurement in diverse applications.

Datasheet Summary
Powered by GS/AI

The MC 608A/B Magnetic Flow Transmitter from Flow Technology, Inc. is designed for versatile flow measurement applications across various sectors, including civil, industrial, and agricultural. It features both battery-powered (MC608B) and AC-powered (MC608A) options, with the battery version offering a lifespan of 3 to 6 years. The transmitter supports multiple digital and analog outputs, including a 4-20 mA analog output and a MODBUS RTU interface for communication. The device is equipped with a large graphic LCD display that shows real-time flow rates and totalizer readings, and it can be configured using onboard buttons or via a Windows-based software interface. It has a robust IP67-rated aluminum case, ensuring durability in various environments. The MC 608A/B also includes a built-in data logger with significant storage capacity, allowing for detailed process data recording. With an accuracy of ±0.2% of reading and a repeatability of ±0.1%, it is suitable for precise flow measurement in diverse applications.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Flow Transmitter - MC 608A/B - Flow Technology, Inc.
Tempe, AZ, USA
Magnetic Flow Transmitter
MC 608A/B
Magnetic Flow Transmitter MC 608A/B
ELECTROMAGNETIC FLOWMETER MC 608 A/B TRANSMITTER The MC 608 A/B transmitter supports extended functions which make it perfectly suitable for measuring and billing in civil, industrial and agricultural sector and for flow measurement in residual water treatment. The 608 Transmitter is also ideally suited for use in Chemical, F&B, Mining, Agriculture and many more industries where flow needs to be accurately measured. The unit can be configured either directly using the 4 programming buttons on the front of the display, or using the Windows based programming software interfacing via IrDA or MODBUS RTU on RS485. It is available in battery or AC powered versions. QUICK SPECS The most versatile mag meter transmitter Automatic and continuous meter zeroing under flowing conditions Input Power: DC, AC or battery-powered Display: Backlit LCD, Rate/Total & status flags Pulse Output 1: Scaled total or linear rate Pulse Output 2: Alarms Analog Output: 4-20 mA output (requires 24 vice power) Serial Interface: MODBUS RTU interface on RS 485 Bidirectional flow capability Instrument enclosure IP68 rated to a depth of 1.5 meters Triple Password protection Programming via laptop Up to 6 year battery life

ELECTROMAGNETIC FLOWMETER MC 608 A/B TRANSMITTER

The MC 608 A/B transmitter supports extended functions which make it perfectly suitable for measuring and billing in civil, industrial and agricultural sector and for flow measurement in residual water treatment. The 608 Transmitter is also ideally suited for use in Chemical, F&B, Mining, Agriculture and many more industries where flow needs to be accurately measured. The unit can be configured either directly using the 4 programming buttons on the front of the display, or using the Windows based programming software interfacing via IrDA or MODBUS RTU on RS485.

It is available in battery or AC powered versions.

QUICK SPECS

  • The most versatile mag meter transmitter
  • Automatic and continuous meter zeroing under flowing conditions
  • Input Power: DC, AC or battery-powered
  • Display: Backlit LCD, Rate/Total & status flags
  • Pulse Output 1: Scaled total or linear rate
  • Pulse Output 2: Alarms
  • Analog Output: 4-20 mA output (requires 24 vice power)
  • Serial Interface: MODBUS RTU interface on RS 485
  • Bidirectional flow capability
  • Instrument enclosure IP68 rated to a depth of 1.5 meters
  • Triple Password protection
  • Programming via laptop
  • Up to 6 year battery life
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Flow Meters
Product Number MC 608A/B
Product Name Magnetic Flow Transmitter
Meter Technology Electromagnetic
Features Programmable; Recorder / Totalizer Functions
Approvals Canadian Standards Association; EC Directives, 2004/108/EC, EN 61326-1:2006, 2006/95/EC
Operating Temperature -20 to 60 F (-29 to 16 C)
Unlock Full Specs
to access all available technical data

Similar Products

CALIBRATION COLUMNS - CP-100-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Flanged; FLANGE, US, 150# CLASS
Operating Pressure 15 psi (10.56 m H2O)
View Details
M335 And M350 Flowmeter 2 - 630247016 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW9015CL - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0 to 3.53 SCFM (0.0 to 6 m³/hr)
Accuracy 2 ±%
View Details
Lateral flow readers series THETA ® - C16723-51 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details