Flow Technology, Inc. Flow Transmitter TWA

Description
The two-wire, loop-powered, flow transmitter provides a 4-20mA analog process signal which is proportional to the flow rate. It is calibrated using the zero and span adjustments to correlate with the input frequency generated by the flowmeter. QUICK SPECS Loop powered 4-20 mA output system Reverse polarity protected Available with multiple enclosure options Long range transmission with noise immunity Loop-powered 12-50 VDC Compact module utilizing surface mount technology FM approved for intrinsically-safe requirements
Datasheet
Description
The two-wire, loop-powered, flow transmitter provides a 4-20mA analog process signal which is proportional to the flow rate. It is calibrated using the zero and span adjustments to correlate with the input frequency generated by the flowmeter. QUICK SPECS Loop powered 4-20 mA output system Reverse polarity protected Available with multiple enclosure options Long range transmission with noise immunity Loop-powered 12-50 VDC Compact module utilizing surface mount technology FM approved for intrinsically-safe requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Transmitter - TWA - Flow Technology, Inc.
Tempe, AZ, USA
Flow Transmitter
TWA
Flow Transmitter TWA
The two-wire, loop-powered, flow transmitter provides a 4-20mA analog process signal which is proportional to the flow rate. It is calibrated using the zero and span adjustments to correlate with the input frequency generated by the flowmeter. QUICK SPECS Loop powered 4-20 mA output system Reverse polarity protected Available with multiple enclosure options Long range transmission with noise immunity Loop-powered 12-50 VDC Compact module utilizing surface mount technology FM approved for intrinsically-safe requirements

The two-wire, loop-powered, flow transmitter provides a 4-20mA analog process signal which is proportional to the flow rate. It is calibrated using the zero and span adjustments to correlate with the input frequency generated by the flowmeter.

QUICK SPECS

  • Loop powered 4-20 mA output system
  • Reverse polarity protected
  • Available with multiple enclosure options
  • Long range transmission with noise immunity
  • Loop-powered 12-50 VDC
  • Compact module utilizing surface mount technology
  • FM approved for intrinsically-safe requirements
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Flow Meters
Product Number TWA
Product Name Flow Transmitter
Approvals Canadian Standards Association; CE, FM
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247023 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.50 inch (63.5 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
FLATREG MFC - 40M0201CJ1811 311000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
CALIBRATION COLUMNS - CG-PVC100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details