Flow Technology, Inc. Turbine Flow Meter SA Series

Description
Sanitary applications Flow Technology’s sanitary turbine flow meters provide accuracy, versatility and economy in measuring a wide variety of beverage and pharmaceutical products. Flow Technology’s more than 50 years experience enables the company to produce an extremely durable sanitary turbine flow meter with a smooth finish which is designed to eliminate cracks and crevices where bacteria can breed. QUICK SPECS Designed for sanitary applications Accuracy: ±0.25% Repeatability: ±0.1% of reading Linearity: ±0.1% (100:1) with linearizing electronics Flow Rates: 0.1 to 250 GPM (0.38 to 946 LPM) Materials of Construction: 316 SS housing and 430F SS rotor Housing Surface Finish: Electropolished – 25Ra End Fittings: Sanitary Tri-Clamp Bearings: Ceramic journal Withstands clean-in-place (CIP) and sterilize-in-place
Datasheet
Description
Sanitary applications Flow Technology’s sanitary turbine flow meters provide accuracy, versatility and economy in measuring a wide variety of beverage and pharmaceutical products. Flow Technology’s more than 50 years experience enables the company to produce an extremely durable sanitary turbine flow meter with a smooth finish which is designed to eliminate cracks and crevices where bacteria can breed. QUICK SPECS Designed for sanitary applications Accuracy: ±0.25% Repeatability: ±0.1% of reading Linearity: ±0.1% (100:1) with linearizing electronics Flow Rates: 0.1 to 250 GPM (0.38 to 946 LPM) Materials of Construction: 316 SS housing and 430F SS rotor Housing Surface Finish: Electropolished – 25Ra End Fittings: Sanitary Tri-Clamp Bearings: Ceramic journal Withstands clean-in-place (CIP) and sterilize-in-place
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turbine Flow Meter - SA Series - Flow Technology, Inc.
Tempe, AZ, USA
Turbine Flow Meter
SA Series
Turbine Flow Meter SA Series
Sanitary applications Flow Technology’s sanitary turbine flow meters provide accuracy, versatility and economy in measuring a wide variety of beverage and pharmaceutical products. Flow Technology’s more than 50 years experience enables the company to produce an extremely durable sanitary turbine flow meter with a smooth finish which is designed to eliminate cracks and crevices where bacteria can breed. QUICK SPECS Designed for sanitary applications Accuracy: ±0.25% Repeatability: ±0.1% of reading Linearity: ±0.1% (100:1) with linearizing electronics Flow Rates: 0.1 to 250 GPM (0.38 to 946 LPM) Materials of Construction: 316 SS housing and 430F SS rotor Housing Surface Finish: Electropolished – 25Ra End Fittings: Sanitary Tri-Clamp Bearings: Ceramic journal Withstands clean-in-place (CIP) and sterilize-in-place

Sanitary applications

Flow Technology’s sanitary turbine flow meters provide accuracy, versatility and economy in measuring a wide variety of beverage and pharmaceutical products. Flow Technology’s more than 50 years experience enables the company to produce an extremely durable sanitary turbine flow meter with a smooth finish which is designed to eliminate cracks and crevices where bacteria can breed.

QUICK SPECS

  • Designed for sanitary applications
  • Accuracy: ±0.25%
  • Repeatability: ±0.1% of reading
  • Linearity: ±0.1% (100:1) with linearizing electronics
  • Flow Rates: 0.1 to 250 GPM (0.38 to 946 LPM)
  • Materials of Construction: 316 SS housing and 430F SS rotor
  • Housing Surface Finish: Electropolished – 25Ra
  • End Fittings: Sanitary Tri-Clamp
  • Bearings: Ceramic journal
  • Withstands clean-in-place (CIP) and sterilize-in-place
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Liquid Flow Meters
Product Number SA Series
Product Name Turbine Flow Meter
Meter Technology Turbine
Operating Temperature 350 F (177 C)
Process Media Type Liquid
Operating Pressure 250 psi (176 m H2O)
Media Temperature 350 F (177 C)
Unlock Full Specs
to access all available technical data