Flow Technology, Inc. Positive Displacement Flow Meter DC-I Series

Description
Positive Displacement Flow Meters – DC-I Series (PD Meter) The patented Flow Technology DC-I Series positive displacement flow meters (PD Meter) are ideal for a wide variety of liquid flow applications. These applications include, but are not limited to, paints, resins, petrochemicals, lubricants, fuels, polyurethanes and adhesives. These flow meters are both highly accurate and easily adaptable to most industrial applications. QUICK SPECS Designed for the industrial process market Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics Line Size: 1/8 to 2 inch Turndown: Up to 1000:1, dependent on operating viscosity Viscosities Range: Up to 1,000,000 cP+ Materials of Construction: Housing, cover and bolts are 316 SS Operating Pressure: Up to 1000 psig
Datasheet
Description
Positive Displacement Flow Meters – DC-I Series (PD Meter) The patented Flow Technology DC-I Series positive displacement flow meters (PD Meter) are ideal for a wide variety of liquid flow applications. These applications include, but are not limited to, paints, resins, petrochemicals, lubricants, fuels, polyurethanes and adhesives. These flow meters are both highly accurate and easily adaptable to most industrial applications. QUICK SPECS Designed for the industrial process market Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics Line Size: 1/8 to 2 inch Turndown: Up to 1000:1, dependent on operating viscosity Viscosities Range: Up to 1,000,000 cP+ Materials of Construction: Housing, cover and bolts are 316 SS Operating Pressure: Up to 1000 psig
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Displacement Flow Meter - DC-I Series - Flow Technology, Inc.
Tempe, AZ, USA
Positive Displacement Flow Meter
DC-I Series
Positive Displacement Flow Meter DC-I Series
Positive Displacement Flow Meters – DC-I Series (PD Meter) The patented Flow Technology DC-I Series positive displacement flow meters (PD Meter) are ideal for a wide variety of liquid flow applications. These applications include, but are not limited to, paints, resins, petrochemicals, lubricants, fuels, polyurethanes and adhesives. These flow meters are both highly accurate and easily adaptable to most industrial applications. QUICK SPECS Designed for the industrial process market Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics Line Size: 1/8 to 2 inch Turndown: Up to 1000:1, dependent on operating viscosity Viscosities Range: Up to 1,000,000 cP+ Materials of Construction: Housing, cover and bolts are 316 SS Operating Pressure: Up to 1000 psig

Positive Displacement Flow Meters – DC-I Series (PD Meter)

The patented Flow Technology DC-I Series positive displacement flow meters (PD Meter) are ideal for a wide variety of liquid flow applications. These applications include, but are not limited to, paints, resins, petrochemicals, lubricants, fuels, polyurethanes and adhesives. These flow meters are both highly accurate and easily adaptable to most industrial applications.

QUICK SPECS

  • Designed for the industrial process market
  • Repeatability: ±0.05% of rate
  • Linearity: ±0.1% with linearizing electronics
  • Line Size: 1/8 to 2 inch
  • Turndown: Up to 1000:1, dependent on operating viscosity
  • Viscosities Range: Up to 1,000,000 cP+
  • Materials of Construction: Housing, cover and bolts are 316 SS
  • Operating Pressure: Up to 1000 psig
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Liquid Flow Meters
Product Number DC-I Series
Product Name Positive Displacement Flow Meter
Operating Temperature -20 to 400 F (-29 to 204 C)
Process Media Type Liquid
Operating Pressure 250 psi (176 m H2O)
Media Temperature -20 to 400 F (-29 to 204 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Liquid Flow Meters - Nano - IMI Life Science
Specs
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC1000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details