Flow Technology, Inc. Positive Displacement Flow Meter BL Series

Description
Positive Displacement Flow Meters – BL Series The Flow Technology BL Series positive displacement flow meter is ideal for high pressure applications, such as methanol injection. By eliminating the need for high-strength fasteners, Flow Technology developed a unique “Boltless” pressure vessel design provides inherent corrosion resistance in a compact, easy-to-maintain package. QUICK SPECS Designed to handle extreme pressures up to 15,000 PSI Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics Line Size: 1/16 to 1 inch Turndown: Up to 1000:1 Viscosity Range: From 0.3 to 1,000,000 cP+ Materials of Construction: Housing is 316 SS with PPS impellers Operating Pressure: Up to 15,000 psig
Datasheet
Description
Positive Displacement Flow Meters – BL Series The Flow Technology BL Series positive displacement flow meter is ideal for high pressure applications, such as methanol injection. By eliminating the need for high-strength fasteners, Flow Technology developed a unique “Boltless” pressure vessel design provides inherent corrosion resistance in a compact, easy-to-maintain package. QUICK SPECS Designed to handle extreme pressures up to 15,000 PSI Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics Line Size: 1/16 to 1 inch Turndown: Up to 1000:1 Viscosity Range: From 0.3 to 1,000,000 cP+ Materials of Construction: Housing is 316 SS with PPS impellers Operating Pressure: Up to 15,000 psig
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Displacement Flow Meter - BL Series - Flow Technology, Inc.
Tempe, AZ, USA
Positive Displacement Flow Meter
BL Series
Positive Displacement Flow Meter BL Series
Positive Displacement Flow Meters – BL Series The Flow Technology BL Series positive displacement flow meter is ideal for high pressure applications, such as methanol injection. By eliminating the need for high-strength fasteners, Flow Technology developed a unique “Boltless” pressure vessel design provides inherent corrosion resistance in a compact, easy-to-maintain package. QUICK SPECS Designed to handle extreme pressures up to 15,000 PSI Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics Line Size: 1/16 to 1 inch Turndown: Up to 1000:1 Viscosity Range: From 0.3 to 1,000,000 cP+ Materials of Construction: Housing is 316 SS with PPS impellers Operating Pressure: Up to 15,000 psig

Positive Displacement Flow Meters – BL Series

The Flow Technology BL Series positive displacement flow meter is ideal for high pressure applications, such as methanol injection. By eliminating the need for high-strength fasteners, Flow Technology developed a unique “Boltless” pressure vessel design provides inherent corrosion resistance in a compact, easy-to-maintain package.

QUICK SPECS

  • Designed to handle extreme pressures up to 15,000 PSI
  • Repeatability: ±0.05% of rate
  • Linearity: ±0.1% with linearizing electronics
  • Line Size: 1/16 to 1 inch
  • Turndown: Up to 1000:1
  • Viscosity Range: From 0.3 to 1,000,000 cP+
  • Materials of Construction: Housing is 316 SS with PPS impellers
  • Operating Pressure: Up to 15,000 psig
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Liquid Flow Meters
Product Number BL Series
Product Name Positive Displacement Flow Meter
Operating Temperature 400 F (204 C)
Process Media Type Liquid
Operating Pressure 6000 to 10000 psi (4223 to 7038 m H2O)
Media Temperature 400 F (204 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR100BEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
OF-WN/OF-WP Microstream Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Liquid Flow Meters - Nano - IMI Life Science
Specs
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details