Flow Technology, Inc. Magnetic Flow Meter EL 1100 Series

Description
Wafer style for OEM applications The EL1100 series of electromagnetic flow meters represent the state of the art for the accurate measurement for OEM process applications. This new generation flow meter utilizes an innovative structure to route the electromagnetic signal generated by the electrodes, providing a flow meter with an extremely wide measurement range. With no moving parts, the EL1100J provides a compact installation with wafer connections making it a solid choice for OEMs. QUICK SPECS Designed for industrial process applications Accuracy: ± 0.20% of reading plus zero stability Repeatability: ± 0.1% Max Fluid Velocity: 10 m/s Flow Range: 9.5 to 2,800 GPM (35.96 to 10,599 LPM) Line Sizes: 1.5′ to 6′ Electrode Material: AISI 316L (std), Hastelloy C22, Titanium Liner Material: PBT & 20% fiberglass Min Conductivity: 5uS/cm, 20 uS/cm for DI water Rating: IP68 to a depth of 1.5 meters, optional to 10 meters
Datasheet
Description
Wafer style for OEM applications The EL1100 series of electromagnetic flow meters represent the state of the art for the accurate measurement for OEM process applications. This new generation flow meter utilizes an innovative structure to route the electromagnetic signal generated by the electrodes, providing a flow meter with an extremely wide measurement range. With no moving parts, the EL1100J provides a compact installation with wafer connections making it a solid choice for OEMs. QUICK SPECS Designed for industrial process applications Accuracy: ± 0.20% of reading plus zero stability Repeatability: ± 0.1% Max Fluid Velocity: 10 m/s Flow Range: 9.5 to 2,800 GPM (35.96 to 10,599 LPM) Line Sizes: 1.5′ to 6′ Electrode Material: AISI 316L (std), Hastelloy C22, Titanium Liner Material: PBT & 20% fiberglass Min Conductivity: 5uS/cm, 20 uS/cm for DI water Rating: IP68 to a depth of 1.5 meters, optional to 10 meters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Flow Meter - EL 1100 Series - Flow Technology, Inc.
Tempe, AZ, USA
Magnetic Flow Meter
EL 1100 Series
Magnetic Flow Meter EL 1100 Series
Wafer style for OEM applications The EL1100 series of electromagnetic flow meters represent the state of the art for the accurate measurement for OEM process applications. This new generation flow meter utilizes an innovative structure to route the electromagnetic signal generated by the electrodes, providing a flow meter with an extremely wide measurement range. With no moving parts, the EL1100J provides a compact installation with wafer connections making it a solid choice for OEMs. QUICK SPECS Designed for industrial process applications Accuracy: ± 0.20% of reading plus zero stability Repeatability: ± 0.1% Max Fluid Velocity: 10 m/s Flow Range: 9.5 to 2,800 GPM (35.96 to 10,599 LPM) Line Sizes: 1.5′ to 6′ Electrode Material: AISI 316L (std), Hastelloy C22, Titanium Liner Material: PBT & 20% fiberglass Min Conductivity: 5uS/cm, 20 uS/cm for DI water Rating: IP68 to a depth of 1.5 meters, optional to 10 meters

Wafer style for OEM applications

The EL1100 series of electromagnetic flow meters represent the state of the art for the accurate measurement for OEM process applications. This new generation flow meter utilizes an innovative structure to route the electromagnetic signal generated by the electrodes, providing a flow meter with an extremely wide measurement range. With no moving parts, the EL1100J provides a compact installation with wafer connections making it a solid choice for OEMs.

QUICK SPECS

  • Designed for industrial process applications
  • Accuracy: ± 0.20% of reading plus zero stability
  • Repeatability: ± 0.1%
  • Max Fluid Velocity: 10 m/s
  • Flow Range: 9.5 to 2,800 GPM (35.96 to 10,599 LPM)
  • Line Sizes: 1.5″ to 6″
  • Electrode Material: AISI 316L (std), Hastelloy C22, Titanium
  • Liner Material: PBT & 20% fiberglass
  • Min Conductivity: 5uS/cm, 20 uS/cm for DI water
  • Rating: IP68 to a depth of 1.5 meters, optional to 10 meters
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Liquid Flow Meters
Product Number EL 1100 Series
Product Name Magnetic Flow Meter
Meter Technology Electromagnetic
Operating Temperature 32 to 212 F (0 to 100 C)
Process Media Type Liquid
Operating Pressure 305 psi (215 m H2O)
Media Temperature 32 to 212 F (0 to 100 C)
Unlock Full Specs
to access all available technical data