Flow Technology, Inc. Ultrasonic Flow Meter SLF-100 Meter

Description
Low Flow Ultrasonic Flow Meters – SLF-100 The Model SLF-100 Ultrasonic Liquid Flow Meter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring low flow rates through small diameter PFA tube without altering the piping. Typical applications are DI water and chemicals in the semiconductor market or any installation when it is preferable not to have an instrument exposed to the process fluid. QUICK SPECS Designed specifically for 3/8, 1/2 and 3/4 inch PFA tubing Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec Repeatability: +/-0.2% Temperature range: 50 to 140 F Outputs: 1 analog, 1 open collector Electronics: Panel mount
Datasheet
Description
Low Flow Ultrasonic Flow Meters – SLF-100 The Model SLF-100 Ultrasonic Liquid Flow Meter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring low flow rates through small diameter PFA tube without altering the piping. Typical applications are DI water and chemicals in the semiconductor market or any installation when it is preferable not to have an instrument exposed to the process fluid. QUICK SPECS Designed specifically for 3/8, 1/2 and 3/4 inch PFA tubing Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec Repeatability: +/-0.2% Temperature range: 50 to 140 F Outputs: 1 analog, 1 open collector Electronics: Panel mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flow Meter - SLF-100 Meter - Flow Technology, Inc.
Tempe, AZ, USA
Ultrasonic Flow Meter
SLF-100 Meter
Ultrasonic Flow Meter SLF-100 Meter
Low Flow Ultrasonic Flow Meters – SLF-100 The Model SLF-100 Ultrasonic Liquid Flow Meter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring low flow rates through small diameter PFA tube without altering the piping. Typical applications are DI water and chemicals in the semiconductor market or any installation when it is preferable not to have an instrument exposed to the process fluid. QUICK SPECS Designed specifically for 3/8, 1/2 and 3/4 inch PFA tubing Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec Repeatability: +/-0.2% Temperature range: 50 to 140 F Outputs: 1 analog, 1 open collector Electronics: Panel mount

Low Flow Ultrasonic Flow Meters – SLF-100

The Model SLF-100 Ultrasonic Liquid Flow Meter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring low flow rates through small diameter PFA tube without altering the piping. Typical applications are DI water and chemicals in the semiconductor market or any installation when it is preferable not to have an instrument exposed to the process fluid.

QUICK SPECS

  • Designed specifically for 3/8, 1/2 and 3/4 inch PFA tubing
  • Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec
  • Repeatability: +/-0.2%
  • Temperature range: 50 to 140 F
  • Outputs: 1 analog, 1 open collector
  • Electronics: Panel mount
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Liquid Flow Meters
Product Number SLF-100 Meter
Product Name Ultrasonic Flow Meter
Meter Technology Ultrasonic
Operating Temperature 50 to 122 F (10 to 50 C)
Process Media Type Liquid
Media Temperature 50 to 140 F (10 to 60 C)
Meter Type Velocity Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

CX Capacitive Electromagnetic Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
PETRO 3003 - data-transfer - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Flow Sensors - 1366375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details