Flow Technology, Inc. Datasheets for Electromagnetic Flow Meters
Electromagnetic flow meters operate on Faraday's law of electromagnetic induction, which states that a voltage is induced when a conductor moves through a magnetic field.
Electromagnetic Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| ELECTROMAGNETIC FLOWMETER MC 608 A/B TRANSMITTER The MC 608 A/B transmitter supports extended functions which make it perfectly suitable for measuring and billing in civil, industrial and agricultural sector and... | |
| Industrial process applications The EL2200 series of electromagnetic flowmeters represent the state of the art for the accurate measurement for water cycle and process applications. This new generation flowmeter utilizes... | |
| Insertion mag meter The EL 1222 is a compact insertion electromagnetic flowmeter that can be used for temporary or permanent installations. Its compact size and bi-directional measurement capability delivers excellent... | |
| Low flow & small line sizes The EL 500 Series flow meters allow accurate flow measurement in small lines sizes with very low flow rates. This meter series has five... | |
| Sanitary applications The EL 2400 Series flowmeters are designed for sanitary applications. They are manufactured from 304 stainless and are lined with PTFE. The standard electrode material is 316L SS... | |
| Wafer style for OEM applications The EL1100 series of electromagnetic flow meters represent the state of the art for the accurate measurement for OEM process applications. This new generation flow... |