Flow Technology, Inc. Turbine Flow Meter FTO Series

Description
Low flow applications The Omniflo® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or gas. These high resolution, low flow sensing instruments are capable of measuring flow rates as low as 0.001 GPM in liquids and 0.0015 ACFM in gasses. QUICK SPECS Low flow instrument grade flowmeter for both liquid and gas Accuracy: ±0.25% Repeatability: ±0.1% of reading Linearity: ±0.1% (100:1) with linearizing electronics Liquid Flow Rates: 0.001 to 2.0 GPM (3.78 to 7,570 mLPM) Gas Flow Rates: 0.0015 to 0.3 ACFM (2.55 to 510 ALPH) Materials of Construction: 316 SS housing and 17-4PH SS rotor End Fittings: Female NPT, AN (MS), and ANSI Flanges Bearings: Pivot (sapphire jewel), ball, and journal Compact Size: 3 inch face-to-face with NPT and MS connections Custom Engineered Solutions Available on Request
Datasheet
Description
Low flow applications The Omniflo® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or gas. These high resolution, low flow sensing instruments are capable of measuring flow rates as low as 0.001 GPM in liquids and 0.0015 ACFM in gasses. QUICK SPECS Low flow instrument grade flowmeter for both liquid and gas Accuracy: ±0.25% Repeatability: ±0.1% of reading Linearity: ±0.1% (100:1) with linearizing electronics Liquid Flow Rates: 0.001 to 2.0 GPM (3.78 to 7,570 mLPM) Gas Flow Rates: 0.0015 to 0.3 ACFM (2.55 to 510 ALPH) Materials of Construction: 316 SS housing and 17-4PH SS rotor End Fittings: Female NPT, AN (MS), and ANSI Flanges Bearings: Pivot (sapphire jewel), ball, and journal Compact Size: 3 inch face-to-face with NPT and MS connections Custom Engineered Solutions Available on Request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turbine Flow Meter - FTO Series - Flow Technology, Inc.
Tempe, AZ, USA
Turbine Flow Meter
FTO Series
Turbine Flow Meter FTO Series
Low flow applications The Omniflo® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or gas. These high resolution, low flow sensing instruments are capable of measuring flow rates as low as 0.001 GPM in liquids and 0.0015 ACFM in gasses. QUICK SPECS Low flow instrument grade flowmeter for both liquid and gas Accuracy: ±0.25% Repeatability: ±0.1% of reading Linearity: ±0.1% (100:1) with linearizing electronics Liquid Flow Rates: 0.001 to 2.0 GPM (3.78 to 7,570 mLPM) Gas Flow Rates: 0.0015 to 0.3 ACFM (2.55 to 510 ALPH) Materials of Construction: 316 SS housing and 17-4PH SS rotor End Fittings: Female NPT, AN (MS), and ANSI Flanges Bearings: Pivot (sapphire jewel), ball, and journal Compact Size: 3 inch face-to-face with NPT and MS connections Custom Engineered Solutions Available on Request

Low flow applications

The Omniflo® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or gas. These high resolution, low flow sensing instruments are capable of measuring flow rates as low as 0.001 GPM in liquids and 0.0015 ACFM in gasses.

QUICK SPECS

  • Low flow instrument grade flowmeter for both liquid and gas
  • Accuracy: ±0.25%
  • Repeatability: ±0.1% of reading
  • Linearity: ±0.1% (100:1) with linearizing electronics
  • Liquid Flow Rates: 0.001 to 2.0 GPM (3.78 to 7,570 mLPM)
  • Gas Flow Rates: 0.0015 to 0.3 ACFM (2.55 to 510 ALPH)
  • Materials of Construction: 316 SS housing and 17-4PH SS rotor
  • End Fittings: Female NPT, AN (MS), and ANSI Flanges
  • Bearings: Pivot (sapphire jewel), ball, and journal
  • Compact Size: 3 inch face-to-face with NPT and MS connections
  • Custom Engineered Solutions Available on Request
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Liquid Flow Meters
Product Number FTO Series
Product Name Turbine Flow Meter
Meter Technology Turbine
Operating Temperature -450 to 1200 F (-268 to 649 C)
Process Media Type Liquid; Gas
Operating Pressure 5800 psi (4082 m H2O)
Media Temperature -450 to 1200 F (-268 to 649 C)
Unlock Full Specs
to access all available technical data