Flow Technology, Inc. Turbine Flow Meter HS Series

Description
High shock load applications HS Series “high shock” turbine flowmeters are specifically designed to withstand pressure spikes that create hydraulic shock waves in fluids when actuators or rams are activated. This water hammer effect can dislodge the internals or sheer rotor blades off other turbine designs. The HS Series is based on the FT design providing the same high level of accuracy, with added benefits of a ruggedized housing and reinforced rotor to eliminate protential damage from fluid shock. QUICK SPECS High line pressures and hydraulic shock load applications Accuracy: ±0.25% Repeatability: ±0.05% of reading Linearity: ±0.1% (100:1) with linearizing electronics Flow Rates: 0.03 to 450 GPM (0.1 to 1,700 LPM) Materials of Construction: 316 SS housing and 430F SS rotorEnd Fittings: NPT, MS, SAE 4-Bolt and Dynamic Beam SealOperating Pressure: Size and end fitting dependent Custom Engineered Solutions Available on Request
Datasheet
Description
High shock load applications HS Series “high shock” turbine flowmeters are specifically designed to withstand pressure spikes that create hydraulic shock waves in fluids when actuators or rams are activated. This water hammer effect can dislodge the internals or sheer rotor blades off other turbine designs. The HS Series is based on the FT design providing the same high level of accuracy, with added benefits of a ruggedized housing and reinforced rotor to eliminate protential damage from fluid shock. QUICK SPECS High line pressures and hydraulic shock load applications Accuracy: ±0.25% Repeatability: ±0.05% of reading Linearity: ±0.1% (100:1) with linearizing electronics Flow Rates: 0.03 to 450 GPM (0.1 to 1,700 LPM) Materials of Construction: 316 SS housing and 430F SS rotorEnd Fittings: NPT, MS, SAE 4-Bolt and Dynamic Beam SealOperating Pressure: Size and end fitting dependent Custom Engineered Solutions Available on Request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turbine Flow Meter - HS Series - Flow Technology, Inc.
Tempe, AZ, USA
Turbine Flow Meter
HS Series
Turbine Flow Meter HS Series
High shock load applications HS Series “high shock” turbine flowmeters are specifically designed to withstand pressure spikes that create hydraulic shock waves in fluids when actuators or rams are activated. This water hammer effect can dislodge the internals or sheer rotor blades off other turbine designs. The HS Series is based on the FT design providing the same high level of accuracy, with added benefits of a ruggedized housing and reinforced rotor to eliminate protential damage from fluid shock. QUICK SPECS High line pressures and hydraulic shock load applications Accuracy: ±0.25% Repeatability: ±0.05% of reading Linearity: ±0.1% (100:1) with linearizing electronics Flow Rates: 0.03 to 450 GPM (0.1 to 1,700 LPM) Materials of Construction: 316 SS housing and 430F SS rotorEnd Fittings: NPT, MS, SAE 4-Bolt and Dynamic Beam SealOperating Pressure: Size and end fitting dependent Custom Engineered Solutions Available on Request

High shock load applications

HS Series “high shock” turbine flowmeters are specifically designed to withstand pressure spikes that create hydraulic shock waves in fluids when actuators or rams are activated. This water hammer effect can dislodge the internals or sheer rotor blades off other turbine designs. The HS Series is based on the FT design providing the same high level of accuracy, with added benefits of a ruggedized housing and reinforced rotor to eliminate protential damage from fluid shock.

QUICK SPECS

  • High line pressures and hydraulic shock load applications
  • Accuracy: ±0.25%
  • Repeatability: ±0.05% of reading
  • Linearity: ±0.1% (100:1) with linearizing electronics
  • Flow Rates: 0.03 to 450 GPM (0.1 to 1,700 LPM)
  • Materials of Construction: 316 SS housing and 430F SS rotorEnd Fittings: NPT, MS, SAE 4-Bolt and Dynamic Beam SealOperating Pressure: Size and end fitting dependent
  • Custom Engineered Solutions Available on Request
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Liquid Flow Meters
Product Number HS Series
Product Name Turbine Flow Meter
Meter Technology Turbine
Operating Temperature -450 to 1200 F (-268 to 649 C)
Process Media Type Liquid
Media Temperature -450 to 1200 F (-268 to 649 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
PETRO 3003 VOLUTIGER | VOLUBOTTLE - combined-gravity-pump-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 264.00 GPM (1000 L/min)
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse Flow -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details