Flow Technology, Inc. Ultrasonic Flow Meter SLF-200 Meter

Description
Ultrasonic Clamp-on Flowmeters – SLF-200 The Model SLF-200 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring flow through metal, plastic and various other pipe material without altering the piping. Ideal installation where it is preferable not to have an instrument exposed to the process fluid. QUICK SPECS Designed for industrial piping from 1 to 12 inches. Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec Repeatability: +/-0.2% Temperature range: -4 to 140 F Outputs: 1 analog, 3 open collector Electronics: Wall mount
Datasheet
Description
Ultrasonic Clamp-on Flowmeters – SLF-200 The Model SLF-200 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring flow through metal, plastic and various other pipe material without altering the piping. Ideal installation where it is preferable not to have an instrument exposed to the process fluid. QUICK SPECS Designed for industrial piping from 1 to 12 inches. Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec Repeatability: +/-0.2% Temperature range: -4 to 140 F Outputs: 1 analog, 3 open collector Electronics: Wall mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flow Meter - SLF-200 Meter - Flow Technology, Inc.
Tempe, AZ, USA
Ultrasonic Flow Meter
SLF-200 Meter
Ultrasonic Flow Meter SLF-200 Meter
Ultrasonic Clamp-on Flowmeters – SLF-200 The Model SLF-200 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring flow through metal, plastic and various other pipe material without altering the piping. Ideal installation where it is preferable not to have an instrument exposed to the process fluid. QUICK SPECS Designed for industrial piping from 1 to 12 inches. Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec Repeatability: +/-0.2% Temperature range: -4 to 140 F Outputs: 1 analog, 3 open collector Electronics: Wall mount

Ultrasonic Clamp-on Flowmeters – SLF-200

The Model SLF-200 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring flow through metal, plastic and various other pipe material without altering the piping. Ideal installation where it is preferable not to have an instrument exposed to the process fluid.

QUICK SPECS

  • Designed for industrial piping from 1 to 12 inches.
  • Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec
  • Repeatability: +/-0.2%
  • Temperature range: -4 to 140 F
  • Outputs: 1 analog, 3 open collector
  • Electronics: Wall mount
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Liquid Flow Meters
Product Number SLF-200 Meter
Product Name Ultrasonic Flow Meter
Meter Technology Ultrasonic
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
Media Temperature -4 to 140 F (-20 to 60 C)
Meter Type Velocity Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Milli_5 - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Measurement - Flow - paddlewheel-sensors - 159000929 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details