Flow Technology, Inc. Positive Displacement Flow Meter Tricklemeter

Description
Positive Displacement Flowmeters – Tricklemeter The Flow Technology TrickleMeter is ideal for measuring very low flows of low to high viscosity liquids. Its positive displacement design provides rugged, reliable operation for a variety of industrial applications. The SRP sensor is specially matched to the TrickleMeter providing a reliable pulse output at the full range of flows. QUICK SPECS Designed for low flow rates, 0.005 to 0.5 GPM Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics Line Size: 3/8 inch Turndown: Up to 100:1 Materials of Construction: 316 SS housing and cover Operating Pressure: Up to 1000 psig
Datasheet
Description
Positive Displacement Flowmeters – Tricklemeter The Flow Technology TrickleMeter is ideal for measuring very low flows of low to high viscosity liquids. Its positive displacement design provides rugged, reliable operation for a variety of industrial applications. The SRP sensor is specially matched to the TrickleMeter providing a reliable pulse output at the full range of flows. QUICK SPECS Designed for low flow rates, 0.005 to 0.5 GPM Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics Line Size: 3/8 inch Turndown: Up to 100:1 Materials of Construction: 316 SS housing and cover Operating Pressure: Up to 1000 psig
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Displacement Flow Meter - Tricklemeter - Flow Technology, Inc.
Tempe, AZ, USA
Positive Displacement Flow Meter
Tricklemeter
Positive Displacement Flow Meter Tricklemeter
Positive Displacement Flowmeters – Tricklemeter The Flow Technology TrickleMeter is ideal for measuring very low flows of low to high viscosity liquids. Its positive displacement design provides rugged, reliable operation for a variety of industrial applications. The SRP sensor is specially matched to the TrickleMeter providing a reliable pulse output at the full range of flows. QUICK SPECS Designed for low flow rates, 0.005 to 0.5 GPM Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics Line Size: 3/8 inch Turndown: Up to 100:1 Materials of Construction: 316 SS housing and cover Operating Pressure: Up to 1000 psig

Positive Displacement Flowmeters – Tricklemeter

The Flow Technology TrickleMeter is ideal for measuring very low flows of low to high viscosity liquids. Its positive displacement design provides rugged, reliable operation for a variety of industrial applications. The SRP sensor is specially matched to the TrickleMeter providing a reliable pulse output at the full range of flows.

QUICK SPECS

  • Designed for low flow rates, 0.005 to 0.5 GPM
  • Repeatability: ±0.05% of rate
  • Linearity: ±0.1% with linearizing electronics
  • Line Size: 3/8 inch
  • Turndown: Up to 100:1
  • Materials of Construction: 316 SS housing and cover
  • Operating Pressure: Up to 1000 psig
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Liquid Flow Meters
Product Number Tricklemeter
Product Name Positive Displacement Flow Meter
Operating Temperature -20 to 450 F (-29 to 232 C)
Process Media Type Liquid
Operating Pressure 1000 psi (704 m H2O)
Media Temperature -20 to 450 F (-29 to 232 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

CX Capacitive Electromagnetic Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
Flow Sensors - 2888261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details