Flow Technology, Inc. Positive Displacement Flow Meter DC-F Series

Description
Positive Displacement Flow Meters – DC-F Series (PD Meter) The patented Flow Technology DC-F Sanitary Series positive displacement flow meter (PD Meter) is ideal for liquid flow applications in the food, dairy, and pharmaceutical industries. The design is ideal for accurately measuring thick fluids in applications where batch repeatability is desired. QUICK SPECS Designed for sanitary applications Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics Line Size: 1/8 to 2 inch Turndown: Up to 1000:1 Viscosity Range: Up to 1,000,000 cP+ Materials of Construction: Housing, cover & bolt material are 316 SS Operating Pressure: 250 psig
Datasheet
Description
Positive Displacement Flow Meters – DC-F Series (PD Meter) The patented Flow Technology DC-F Sanitary Series positive displacement flow meter (PD Meter) is ideal for liquid flow applications in the food, dairy, and pharmaceutical industries. The design is ideal for accurately measuring thick fluids in applications where batch repeatability is desired. QUICK SPECS Designed for sanitary applications Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics Line Size: 1/8 to 2 inch Turndown: Up to 1000:1 Viscosity Range: Up to 1,000,000 cP+ Materials of Construction: Housing, cover & bolt material are 316 SS Operating Pressure: 250 psig
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Displacement Flow Meter - DC-F Series - Flow Technology, Inc.
Tempe, AZ, USA
Positive Displacement Flow Meter
DC-F Series
Positive Displacement Flow Meter DC-F Series
Positive Displacement Flow Meters – DC-F Series (PD Meter) The patented Flow Technology DC-F Sanitary Series positive displacement flow meter (PD Meter) is ideal for liquid flow applications in the food, dairy, and pharmaceutical industries. The design is ideal for accurately measuring thick fluids in applications where batch repeatability is desired. QUICK SPECS Designed for sanitary applications Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics Line Size: 1/8 to 2 inch Turndown: Up to 1000:1 Viscosity Range: Up to 1,000,000 cP+ Materials of Construction: Housing, cover & bolt material are 316 SS Operating Pressure: 250 psig

Positive Displacement Flow Meters – DC-F Series (PD Meter)

The patented Flow Technology DC-F Sanitary Series positive displacement flow meter (PD Meter) is ideal for liquid flow applications in the food, dairy, and pharmaceutical industries. The design is ideal for accurately measuring thick fluids in applications where batch repeatability is desired.

QUICK SPECS

  • Designed for sanitary applications
  • Repeatability: ±0.05% of rate
  • Linearity: ±0.1% with linearizing electronics
  • Line Size: 1/8 to 2 inch
  • Turndown: Up to 1000:1
  • Viscosity Range: Up to 1,000,000 cP+
  • Materials of Construction: Housing, cover & bolt material are 316 SS
  • Operating Pressure: 250 psig
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Liquid Flow Meters
Product Number DC-F Series
Product Name Positive Displacement Flow Meter
Operating Temperature -20 to 400 F (-29 to 204 C)
Process Media Type Liquid
Operating Pressure 250 psi (176 m H2O)
Media Temperature -20 to 400 F (-29 to 204 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data