Flow Technology, Inc. Datasheets for Positive Displacement Flow Meters
Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism that allows the passage of fixed-volume amounts.
Positive Displacement Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Low flow applications The Omniflo® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or... | |
| Positive Displacement Flow Meters – BL Series The Flow Technology BL Series positive displacement flow meter is ideal for high pressure applications, such as methanol injection. By eliminating the need... | |
| Positive Displacement Flow Meters – DC-E Series (PD Meter) Flow Technology has taken its patented flowmeter design and made it simpler. Many customers do not need the wide array of... | |
| Positive Displacement Flow Meters – DC-F Series (PD Meter) The patented Flow Technology DC-F Sanitary Series positive displacement flow meter (PD Meter) is ideal for liquid flow applications in the... | |
| Positive Displacement Flow Meters – DC-I Series (PD Meter) The patented Flow Technology DC-I Series positive displacement flow meters (PD Meter) are ideal for a wide variety of liquid flow... | |
| Positive Displacement Flowmeters – HP-I Series (PD Meter) The patented, highly accurate Flow Technology HP-I Series positive displacement flowmeter (PD Meter) is ideal for liquid flow applications where process pressure... | |
| Positive Displacement Flowmeters – Tricklemeter The Flow Technology TrickleMeter is ideal for measuring very low flows of low to high viscosity liquids. Its positive displacement design provides rugged, reliable operation... |