Columbia Research Labs, Inc. Datasheets for Accelerometers

Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
Accelerometers: Learn more

Product Name Notes
383 High Shock to 20,000 g Sensitivity 0.5 pC/g High Resonant Frequency Low Base Strain Sensitivity Electrically Isolated The Model 383 Piezoelectric Accelerometer is specially designed to accurately measure high...
Columbia Model SA-132RHT Force Balance Accelerometer has been designed for extreme high temperature environments including aircraft engines. The Model SA-132RHT is capable of operating at temperatures of up to 185...
Columbia Model SA-520RNP Force Balance Accelerometer is an extremely rugged, high performance accelerometer available with choice of operating ranges from +/-1G through +/-50G. It is completely self-contained and requires no...
Columbia Models 947M4, 947M5 and 947M6 Piezoelectric Accelerometers provide an electrical outputs of 0.5 volt per g, 1 volt per g and 2 volts per g respectively over a frequency...
Columbia Models SA-107AIC and SA-107AIHPC Force Balance Accelerometers are designed with an output circuit configuration made for use in 4-20mA data transmission systems. The 4-20 mA system is used extensively...
Columbia Models SA-107LN and SA-107LNC Servo Accelerometers are highsensitivity, low noise sensors designed for use in seismic and low level, low frequency motion studies. The accelerometers are self-contained and provide...
Columbia Models SA-207LN and SA-307LN Servo Accelerometers are highsensitivity, low noise sensors designed for use in seismic and low level, low frequency motion studies. The accelerometers are self-contained and provide...
Columbia Models SA-220RHT and SA-225RHT Force Balance Accelerometers have been designed as Measurement While Drilling (MWD) sensors for use In down hole well service applications.The Model SA-220RHT operates from ±15VDC...
Columbia Models SA-522PE and SA-522SE miniature force balance accelerometers are lightweight sensors designed to operate from a wide range of acceptable power variations with low current draw. These devices are...
Columbia Series 8410 Piezoelectric Accelerometers are completely self-contained vibration measuring systems having a built-in amplifier within the housing. They are designed for the measurement of low level, broadband frequency vibrations.
Models VS-102 and VS-507 are Piezoelectric Accelerometers designed for calibration of back-to-back working standards and reference standards built into shakers. These sensors are optimized for stability and a nominally flat...
The 951-TX Triaxial Piezoelectric Accelerometer was designed to be an integral part of a computer-controlled vibration analysis system. The high and low frequency response of the unit is controlled with...
The Columbia Model SA-101HP is an extremely rugged, compact premiumperformance accelerometer. The SA-101HP accelerometer design has exceptional versatility allowing for performance and packaging adaptations to optimize the cost vs. performance...
The Columbia Model SA-122R miniature force balance accelerometer is a lightweight sensor designed to survive severe mechanical environments without degradation to unit performance. Originally conceived as a replacement for a...
The Columbia Model SA-130 is a precision force balance accelerometer developed for the severe shock and vibration environments associated with aircraft and missile flights. This sensor incorporates hi-rel electronic components...
The Columbia Model SA-528RHT Force Balance Accelerometer is designed for extreme high temperature environments including aircraft engines. The Model SA-528RHT is capable of operating at temperatures of up to 175...
The Columbia Model SR-107VFR Angular Accelerometer is a selectable range sensor that allows the user to easily change the scale factor and range to obtain optimum accuracy and readout match.
The Columbia Model SS-108 Accelerometer Switch is designed to interface with electrical or mechanical systems to control, safeguard or warn of undesirable variations in DC and low frequency acceleration. This...
The Columbia Model VM-300 Vibration Meter is a general-purpose vibration measuring instrument for periodic routine vibration checks of industrial machinery and general field use where portability and ease of use...
The Columbia Models SA-102BHC and SA-302BHC are compact, premiumperformance force balance accelerometers, extremely rugged and well suited for demanding missile and airborne applications. Both the single-axis SA-102BHC and triaxial version...
The Columbia Models SA-102MFTB and SA-302MFTA are precision miniature force balance accelerometers designed to operate from +24 to +32 VDC aircraft power. The high level output signal and inherent self-regulation...
The Columbia Models SA-107AI and SA-107AIHP Force Balance Accelerometers are designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is...
The Columbia Models SA-107B and SA-107BHP Servo Accelerometers offer the superior performance of force balance technology and are configured for general purpose and high performance applications respectively. These sensors are...
The Columbia Models SA-107WPBI and SA-107WPBIHP are waterproof versions of Columbia's popular Models SA-107BI and SA-107BIHP. These waterproof sensors are designed with an output circuit configuration made for use with...
The Columbia Models SA-120R and SA-120RNP Force Balance Accelerometers have been designed as Measurement While Drilling (MWD) sensors for use in downhole well service applications. These sensors are completely self-contained...
The Columbia Models SA-207B and SA-207BHP are force balance accelerometers capable of measuring DC and low frequency acceleration simultaneously in two axes. These sensors are self-contained and provide a high...
The Columbia Models SA-307TX and SA-307HPTX are force balance accelerometers capable of measuring DC and low frequency acceleration simultaneously in three axes. These sensors are self-contained and provide a high...
The Columbia Models SR-100FR and SR-200RFR Angular Accelerometers are designed for low level near DC applications. These sensors incorporate the fluid rotor concept to provide extremely high sensitivity and full...
The Columbia Models SR-107RFR and SR-207RFR are precision force balance angular accelerometers. This design makes use of the fluid rotor concept of sensing angular acceleration and in conjunction with the...
The Columbia Models SR-220RNP and SR-220RNC are precision force balance angular accelerometers designed for applications where space is at a premium. The Columbia patented HP suspension system provides extreme ruggedness...
The Columbia Series SSA-1000 Solid State Silicon Accelerometers utilize military-grade assembly line construction techniques with the production controls and inspection associated with a Military Certified Quality System. These sensors offer...
The Model 3023M5 Piezoelectric Accelerometer exhibits a transfer sensitivity of 10 picoCoulombs/g and operation to +400 degrees C. The moderate sensitivity and wide frequency response provides a device well suited...
The Model 3051 Piezoelectric Accelerometer exhibits a nominal transfer sensitivity of 20 picoCoulombs/g. The moderate sensitivity, wide frequency response, and wide operating temperature range provides a device well suited to...
The Model 481-1 Piezoelectric Accelerometer is unsurpassed for general-purpose test work in adverse environments. This sensor features a BNC top connector and has been utilized extensively in the oil industry.
The Model 5013 Piezoelectric Accelerometer is a small, lightweight, very rugged sensor with low sensitivity of 0.7 picoCoulomb/g making it an excellent selection for high shock tests to 20,000 g.
The Model 521TX Triaxial Piezoelectric Accelerometer consists of three mediumsensitivity piezoelectric accelerometer elements orthogonally mounted in a machined anodized aluminum block. The unit is designed for medium level shock and...
The Model 6061 and 6062 Piezoelectric Accelerometers are ideal for vibration work with the advantage of small size and lightweight to minimize mass loading effects. They are designed for the...
The Model 6063 and 6065 Piezoelectric Accelerometers are excellent choices for generalpurpose shock and vibration measurement work, where small size and low mass, permits their use on small, lightweight specimens.
The Model 6064 and 6066 Piezoelectric Accelerometers are excellent general-purpose shock and vibration measurement sensors, where small size and low mass, permits their use on small, lightweight specimens. They are...
The Model 610-TX Triaxial Piezoelectric Accelerometer performs simultaneous measurement of vibration acceleration in three, mutually perpendicular axes. It is an excellent choice for general-purpose shock and vibration measurement work where...
The Model 612-TX Triaxial Piezoelectric Accelerometer is designed to meet the most stringent space and mass loading requirements with a weight of only 8 grams and a volume of 0.082...
The Model 7001 and 7001HT Piezoelectric Accelerometers are excellent choices for general-purpose shock and vibration measurement work, and are especially well suited for testing of small specimens. They are designed...
The Model 7002 and 7003 Piezoelectric Accelerometers are ideal for dynamic testing applications where small size, low mass, and performance reliability are the important criteria. They are designed for the...
The Model 7005 Piezoelectric Accelerometer is an excellent choice for general-purpose shock and vibration measurement work, and is especially well suited for testing of small specimens. It is designed for...
The Model 704D "ring-shaped" Piezoelectric Accelerometer permits easy installation in locations that are inaccessible with standard shaped units. The mounting arrangement of this design, using a bolt-down technique through a...
The Model 8303 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing. It is designed for the measurement of low to moderate level...
The Model 8405 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing. It is designed for the measurement of low level, broadband frequency...
The Model 8412 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing and offers wide frequency response. It is designed for the measurement...
The Model 8501 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing. It is designed for the measurement of low level, broadband frequency...
The Model 876 Piezoelectric Accelerometer is intended for those vibration measurement or monitoring applications requiring operation at extremely cold temperatures. The accelerometer is suitable for event and vibration monitoring of...
The Model 947M3 Piezoelectric Accelerometer provides an electrical output of 2,000 millivolts per g over a frequency band of 2 Hz to 2,000 Hz. It is designed for measurement of...
The Model 962 Piezoelectric Accelerometer is designed for the measurement of high frequency, moderate to high-level shock and vibration. It incorporates a hybrid electronic assembly within a rugged, welded, double-wall...
The Model 966 Piezoelectric Accelerometer is designed for the measurement of high frequency, moderate to high-level shock and vibration. It incorporates a hybrid electronic assembly within a rugged, welded, double-wall...
The Model 972 Solid State Loop-Powered Vibration and Temperature Sensors are specifically designed for industrial machinery monitoring. The Sensor continuously measures both vibration level and temperature, key machinery health parameters,...
The Models 3021, 3022 and 3023 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures...
The Models 3023M1 and 3023M1-HT Piezoelectric Accelerometers exhibit a transfer sensitivity greater than 10 picoCoulombs/g. The high sensitivity, wide frequency response, and wide operating temperature range provides a device well...
The Models 3024 and 3028 piezoelectric accelerometers exhibit a nominal transfer sensitivity of 12 picoCoulombs/g and are ideal for low to medium level vibration measurements. The internal construction of the...
The Models 3025, 3026 and 3027 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures...
The Models 3029 and 3033 piezoelectric accelerometers exhibit a nominal transfer sensitivity of 100 picoCoulombs/g and may be used without auxiliary signal conditioning to provide an economical and reliable means...
The Models 3030, 3031 and 3032 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures...
The Models 378 and 378-HT Piezoelectric Accelerometers are designed for prolonged use in adverse industrial environments of shock, vibration, temperature, humidity and excessive oil. The high charge sensitivity of 1,000...
The Models 5001 and 5002 Piezoelectric Accelerometers are smaller in size and lighter in weight than our standard size units providing higher natural frequency and shock levels. These units are...
The Models 5003 and 5003-HT Piezoelectric Accelerometers are small, lightweight sensors with low sensitivity of 1 picoCoulomb/g making them excellent selections for most shock work. The high natural frequency imparts...
The Models 5004 and 5004-HT Piezoelectric Accelerometers are small, lightweight sensors with very low sensitivity of 0.1 picoCoulomb/g making them excellent selections for extremely high shock levels to 100,000 g.
The Models 5005, 5006, 5007 and 5008 Piezoelectric Accelerometers are offered in a choice of sensitivities and mounting configurations for general vibration and shock work. The unique design of the...
The Models 5011 and 5011-HT Piezoelectric Accelerometers are excellent units for highlevel vibration or shock studies. The unique design of the piezoelectric seismic system ensures that the units have no...
The Models 5012 and 5012-HT Piezoelectric Accelerometers are ideal units for general shock work. The unique design of the piezoelectric seismic system ensures that the units have minimum spurious response...
The Models 510-TX and 512-TX Triaxial Piezoelectric Accelerometers perform simultaneous measurement of vibration acceleration in three, mutually perpendicular axes. They are designed for low to medium level shock and vibration...
The Models 8011 and 8012 Piezoelectric Accelerometers are designed for the measurement of high frequency, moderate to high-level shock and vibration. They incorporate a hybrid electronic assembly within a rugged,...
The Models 8201-M5 and 8201-M10 Piezoelectric Accelerometers are small, completely self-contained vibration measuring systems having a built-in amplifier within the housing. These units are offered with sensitivities of 5 mv/g...
The Models 8301 and 8302 Piezoelectric Accelerometers are completely self-contained vibration measuring systems having a built-in amplifier within the housing. These units are offered in a range of sensitivities for...
The Models 8401 and 8402 Piezoelectric Accelerometers are completely self-contained vibration measuring systems having a built-in amplifier within the housing. The units are offered in a range of sensitivities and...
The Models 904 and 904-HT Piezoelectric Accelerometers are primarily designed for industrial applications where monitoring and measurement of vibration levels are desirable but only a minimum of electronic equipment is...
The Series 378-HTXP Piezoelectric Accelerometers are precision manufactured sensors designed for use in extremely severe and volatile environments to measure shock and vibration of structures subject to very high temperatures.
The Series HEVP Piezoelectric Accelerometers are precision manufactured biaxial probe sensors designed for vibration measurements in two mutually perpendicular axes. Complete vibration studies may be performed over the entire length...