Columbia Research Labs, Inc. High Performance Linear Accelerometers SA-107BHP

Description
The Columbia Models SA-107B and SA-107BHP Servo Accelerometers offer the superior performance of force balance technology and are configured for general purpose and high performance applications respectively. These sensors are ideal for DC and low frequency measurements. The accelerometers are self-contained and provide high level, low impedance output. No signal conditioning is required in most applications. The SA-107B Series is well suited for many OEM and industrial applications. These devices are available with either terminal pins or a 4-pin connector for convenient installation. Consult the factory for customized versions of these sensors. Features Single Axis +/-15 VDC Operation Low Cost and High Performance
Datasheet
Description
The Columbia Models SA-107B and SA-107BHP Servo Accelerometers offer the superior performance of force balance technology and are configured for general purpose and high performance applications respectively. These sensors are ideal for DC and low frequency measurements. The accelerometers are self-contained and provide high level, low impedance output. No signal conditioning is required in most applications. The SA-107B Series is well suited for many OEM and industrial applications. These devices are available with either terminal pins or a 4-pin connector for convenient installation. Consult the factory for customized versions of these sensors. Features Single Axis +/-15 VDC Operation Low Cost and High Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Linear Accelerometers - SA-107BHP - Columbia Research Labs, Inc.
Woodlyn, PA, USA
High Performance Linear Accelerometers
SA-107BHP
High Performance Linear Accelerometers SA-107BHP
The Columbia Models SA-107B and SA-107BHP Servo Accelerometers offer the superior performance of force balance technology and are configured for general purpose and high performance applications respectively. These sensors are ideal for DC and low frequency measurements. The accelerometers are self-contained and provide high level, low impedance output. No signal conditioning is required in most applications. The SA-107B Series is well suited for many OEM and industrial applications. These devices are available with either terminal pins or a 4-pin connector for convenient installation. Consult the factory for customized versions of these sensors. Features Single Axis +/-15 VDC Operation Low Cost and High Performance

The Columbia Models SA-107B and SA-107BHP Servo Accelerometers offer the superior performance of force balance technology and are configured for general purpose and high performance applications respectively. These sensors are ideal for DC and low frequency measurements. The accelerometers are self-contained and provide high level, low impedance output. No signal conditioning is required in most applications.

The SA-107B Series is well suited for many OEM and industrial applications. These devices are available with either terminal pins or a 4-pin connector for convenient installation. Consult the factory for customized versions of these sensors.

Features

  • Single Axis
  • +/-15 VDC Operation
  • Low Cost and High Performance
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Accelerometers
Product Number SA-107BHP
Product Name High Performance Linear Accelerometers
Measurement Axes Single
Sensor Technology Null-balance
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20005552-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 6000 g
Frequency Range 0.0 to 8000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Miniature Accelerometer with TEDS - 3274A2 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details