Columbia Research Labs, Inc. Miniature Piezoelectric Accelerometers 6064

Description
The Model 6064 and 6066 Piezoelectric Accelerometers are excellent general-purpose shock and vibration measurement sensors, where small size and low mass, permits their use on small, lightweight specimens. They are designed for the measurement of wideband, moderate to high-level shock and vibration. The sensors incorporate an inverted shear crystal-mass assembly within a stainless steel body to provide a reliable sensor that is insensitive to environmental inputs such as base bending and thermal transients. The sensor's double-wall, electrically isolated construction provides additional isolation from metallic structures, which aids in acquiring accurate, wideband shock and vibration data uncorrupted by electrical ground loop currents. The units are supplied with Columbia's exclusive micro-miniature detachable cable and connector assemblies. High temperature units will operate in environments up to +500 Deg. F. Features Vibration & Shock Sensitivities 0.5 pC/g & 1.5 pC/g Frequency Response to 20KHz Low Base Strain Sensitivity Detachable Micro-Cable Assy. Electrical Isolation
Datasheet
Description
The Model 6064 and 6066 Piezoelectric Accelerometers are excellent general-purpose shock and vibration measurement sensors, where small size and low mass, permits their use on small, lightweight specimens. They are designed for the measurement of wideband, moderate to high-level shock and vibration. The sensors incorporate an inverted shear crystal-mass assembly within a stainless steel body to provide a reliable sensor that is insensitive to environmental inputs such as base bending and thermal transients. The sensor's double-wall, electrically isolated construction provides additional isolation from metallic structures, which aids in acquiring accurate, wideband shock and vibration data uncorrupted by electrical ground loop currents. The units are supplied with Columbia's exclusive micro-miniature detachable cable and connector assemblies. High temperature units will operate in environments up to +500 Deg. F. Features Vibration & Shock Sensitivities 0.5 pC/g & 1.5 pC/g Frequency Response to 20KHz Low Base Strain Sensitivity Detachable Micro-Cable Assy. Electrical Isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Piezoelectric Accelerometers - 6064 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Miniature Piezoelectric Accelerometers
6064
Miniature Piezoelectric Accelerometers 6064
The Model 6064 and 6066 Piezoelectric Accelerometers are excellent general-purpose shock and vibration measurement sensors, where small size and low mass, permits their use on small, lightweight specimens. They are designed for the measurement of wideband, moderate to high-level shock and vibration. The sensors incorporate an inverted shear crystal-mass assembly within a stainless steel body to provide a reliable sensor that is insensitive to environmental inputs such as base bending and thermal transients. The sensor's double-wall, electrically isolated construction provides additional isolation from metallic structures, which aids in acquiring accurate, wideband shock and vibration data uncorrupted by electrical ground loop currents. The units are supplied with Columbia's exclusive micro-miniature detachable cable and connector assemblies. High temperature units will operate in environments up to +500 Deg. F. Features Vibration & Shock Sensitivities 0.5 pC/g & 1.5 pC/g Frequency Response to 20KHz Low Base Strain Sensitivity Detachable Micro-Cable Assy. Electrical Isolation

The Model 6064 and 6066 Piezoelectric Accelerometers are excellent general-purpose shock and vibration measurement sensors, where small size and low mass, permits their use on small, lightweight specimens. They are designed for the measurement of wideband, moderate to high-level shock and vibration. The sensors incorporate an inverted shear crystal-mass assembly within a stainless steel body to provide a reliable sensor that is insensitive to environmental inputs such as base bending and thermal transients.

The sensor's double-wall, electrically isolated construction provides additional isolation from metallic structures, which aids in acquiring accurate, wideband shock and vibration data uncorrupted by electrical ground loop currents. The units are supplied with Columbia's exclusive micro-miniature detachable cable and connector assemblies. High temperature units will operate in environments up to +500 Deg. F.

Features

  • Vibration & Shock
  • Sensitivities 0.5 pC/g & 1.5 pC/g
  • Frequency Response to 20KHz
  • Low Base Strain Sensitivity
  • Detachable Micro-Cable Assy.
  • Electrical Isolation
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Vibration Sensors
Product Number 6064
Product Name Miniature Piezoelectric Accelerometers
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Adhesive (optional feature); Tapped Base
Features Environmentally / Hermetically Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Accelerometer - 3333A8T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Adhesive; Adhesive mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Diagnostic electronics for vibration sensors - VSE160 - ifm efector inc.
Specs
Sensor Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature 140 F (60 C)
View Details