Columbia Research Labs, Inc. General Purpose Piezoelectric Accelerometer 3023M1

Description
The Models 3023M1 and 3023M1-HT Piezoelectric Accelerometers exhibit a transfer sensitivity greater than 10 picoCoulombs/g. The high sensitivity, wide frequency response, and wide operating temperature range provides a device well suited to a broad spectrum of low to medium level vibration measurement applications. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The sensor's stainless steel housing provides an environmentally rugged unit, and the hermetically-sealed welded construction offers protection against high humidity environments. Signal ground is connected to the outer case of the unit. These accelerometers feature a 10-32 side connector and is provided with a 10" low-noise coaxial cable. The Model 3023M1-HT will operate in environments up to +500 Deg F. Consult the factory for customized versions of this sensor. Features Vibration & Shock Sensitivity 13 pC/g Wide Temperature Range (-450 Deg F) Hermetically Sealed
Datasheet
Description
The Models 3023M1 and 3023M1-HT Piezoelectric Accelerometers exhibit a transfer sensitivity greater than 10 picoCoulombs/g. The high sensitivity, wide frequency response, and wide operating temperature range provides a device well suited to a broad spectrum of low to medium level vibration measurement applications. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The sensor's stainless steel housing provides an environmentally rugged unit, and the hermetically-sealed welded construction offers protection against high humidity environments. Signal ground is connected to the outer case of the unit. These accelerometers feature a 10-32 side connector and is provided with a 10" low-noise coaxial cable. The Model 3023M1-HT will operate in environments up to +500 Deg F. Consult the factory for customized versions of this sensor. Features Vibration & Shock Sensitivity 13 pC/g Wide Temperature Range (-450 Deg F) Hermetically Sealed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Piezoelectric Accelerometer - 3023M1 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
General Purpose Piezoelectric Accelerometer
3023M1
General Purpose Piezoelectric Accelerometer 3023M1
The Models 3023M1 and 3023M1-HT Piezoelectric Accelerometers exhibit a transfer sensitivity greater than 10 picoCoulombs/g. The high sensitivity, wide frequency response, and wide operating temperature range provides a device well suited to a broad spectrum of low to medium level vibration measurement applications. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The sensor's stainless steel housing provides an environmentally rugged unit, and the hermetically-sealed welded construction offers protection against high humidity environments. Signal ground is connected to the outer case of the unit. These accelerometers feature a 10-32 side connector and is provided with a 10" low-noise coaxial cable. The Model 3023M1-HT will operate in environments up to +500 Deg F. Consult the factory for customized versions of this sensor. Features Vibration & Shock Sensitivity 13 pC/g Wide Temperature Range (-450 Deg F) Hermetically Sealed

The Models 3023M1 and 3023M1-HT Piezoelectric Accelerometers exhibit a transfer sensitivity greater than 10 picoCoulombs/g. The high sensitivity, wide frequency response, and wide operating temperature range provides a device well suited to a broad spectrum of low to medium level vibration measurement applications. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients.

The sensor's stainless steel housing provides an environmentally rugged unit, and the hermetically-sealed welded construction offers protection against high humidity environments. Signal ground is connected to the outer case of the unit. These accelerometers feature a 10-32 side connector and is provided with a 10" low-noise coaxial cable. The Model 3023M1-HT will operate in environments up to +500 Deg F. Consult the factory for customized versions of this sensor.

Features

  • Vibration & Shock
  • Sensitivity 13 pC/g
  • Wide Temperature Range (-450 Deg F)
  • Hermetically Sealed
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Vibration Sensors
Product Number 3023M1
Product Name General Purpose Piezoelectric Accelerometer
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Features Environmentally / Hermetically Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 2743110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 1000 Hz
Operating Temperature -40 F (-40 C)
View Details
Vibration transmitter - VTV12A - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
3 suppliers
High Temperature Accelerometer - 3235C2 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Measurement Axes Single
Sensor Mounting Center bolt mounting
Sensor Technology Piezoelectric; Piezoelectric charge
View Details