Models VS-102 and VS-507 are Piezoelectric Accelerometers designed for calibration of back-to-back working standards and reference standards built into shakers. These sensors are optimized for stability and a nominally flat frequency response and are available in two convenient sizes and sensitivities.
Both sensors are configured with a rugged stainless steel housing and a removable 10-32 mounting stud. The accelerometers are supplied with a 10" low noise cable assembly and certificate of calibration traceable to NIST. Consult the factory for customized versions of these sensors.
Features
| Columbia Research Labs, Inc. | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | VS-102 |
| Product Name | Special Application Piezoelectric Accelerometers |
| Measurement Axes | Single |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | ¼-28 UNF Removable Stud |
| Features | Environmentally / Hermetically Sealed |