The Model 6063 and 6065 Piezoelectric Accelerometers are excellent choices for generalpurpose shock and vibration measurement work, where small size and low mass, permits their use on small, lightweight specimens. They are designed for the measurement of wideband, moderate to high-level shock and vibration.
The sensors incorporate an inverted shear crystal-mass assembly within a stainless steel body to provide reliable sensors that are insensitive to environmental inputs such as base bending and thermal transients. Signal ground is connected to the outer case of the units. These accelerometers are supplied with Columbia's exclusive micro-miniature detachable cable and connector assemblies. High temperature units will operate in environments up to +500 Deg F.
Features
| Columbia Research Labs, Inc. | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | 6063 |
| Product Name | Miniature Piezoelectric Accelerometers |
| Measurement Axes | Single |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | Adhesive (optional feature); Stud/Bolt (optional feature) |
| Features | Environmentally / Hermetically Sealed |