Columbia Research Labs, Inc. Miniature Piezoelectric Accelerometers 7005

Description
The Model 7005 Piezoelectric Accelerometer is an excellent choice for general-purpose shock and vibration measurement work, and is especially well suited for testing of small specimens. It is designed for the measurement of medium frequency, moderate to high-level shock and vibration. The Model 7005 incorporates a ring-shear crystal mass assembly within a stainless steel body to provide an extremely reliable sensor that is insensitive to environmental inputs such as base bending and thermal transients. The isolated case construction provides exceptional electrical isolation which yields accurate, wideband shock and vibration data. This unit is supplied with Columbia's exclusive micro-miniature detachable cable and connector assembly. Mounting is accomplished with a single center 2-56 mounting screw. Features Vibration & Shock Extreme Small Size Frequency Response to 10KHz Low Base Strain Sensitivity Electrical Isolation Detachable Micro-Cable Assy.
Datasheet
Description
The Model 7005 Piezoelectric Accelerometer is an excellent choice for general-purpose shock and vibration measurement work, and is especially well suited for testing of small specimens. It is designed for the measurement of medium frequency, moderate to high-level shock and vibration. The Model 7005 incorporates a ring-shear crystal mass assembly within a stainless steel body to provide an extremely reliable sensor that is insensitive to environmental inputs such as base bending and thermal transients. The isolated case construction provides exceptional electrical isolation which yields accurate, wideband shock and vibration data. This unit is supplied with Columbia's exclusive micro-miniature detachable cable and connector assembly. Mounting is accomplished with a single center 2-56 mounting screw. Features Vibration & Shock Extreme Small Size Frequency Response to 10KHz Low Base Strain Sensitivity Electrical Isolation Detachable Micro-Cable Assy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Piezoelectric Accelerometers - 7005 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Miniature Piezoelectric Accelerometers
7005
Miniature Piezoelectric Accelerometers 7005
The Model 7005 Piezoelectric Accelerometer is an excellent choice for general-purpose shock and vibration measurement work, and is especially well suited for testing of small specimens. It is designed for the measurement of medium frequency, moderate to high-level shock and vibration. The Model 7005 incorporates a ring-shear crystal mass assembly within a stainless steel body to provide an extremely reliable sensor that is insensitive to environmental inputs such as base bending and thermal transients. The isolated case construction provides exceptional electrical isolation which yields accurate, wideband shock and vibration data. This unit is supplied with Columbia's exclusive micro-miniature detachable cable and connector assembly. Mounting is accomplished with a single center 2-56 mounting screw. Features Vibration & Shock Extreme Small Size Frequency Response to 10KHz Low Base Strain Sensitivity Electrical Isolation Detachable Micro-Cable Assy.

The Model 7005 Piezoelectric Accelerometer is an excellent choice for general-purpose shock and vibration measurement work, and is especially well suited for testing of small specimens. It is designed for the measurement of medium frequency, moderate to high-level shock and vibration.

The Model 7005 incorporates a ring-shear crystal mass assembly within a stainless steel body to provide an extremely reliable sensor that is insensitive to environmental inputs such as base bending and thermal transients. The isolated case construction provides exceptional electrical isolation which yields accurate, wideband shock and vibration data. This unit is supplied with Columbia's exclusive micro-miniature detachable cable and connector assembly. Mounting is accomplished with a single center 2-56 mounting screw.

Features

  • Vibration & Shock
  • Extreme Small Size
  • Frequency Response to 10KHz
  • Low Base Strain Sensitivity
  • Electrical Isolation
  • Detachable Micro-Cable Assy.
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Vibration Sensors
Product Number 7005
Product Name Miniature Piezoelectric Accelerometers
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Cap Screw
Features Environmentally / Hermetically Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Vibration transmitter - VTV121 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 1.97 in/sec (0.0 to 3 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers
Triaxial Accelerometer - 3133D15 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Measurement Axes Triaxial
Sensor Mounting Adhesive; Adhesive mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Vibration Sensors - 2777921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 1000 Hz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details