Columbia Research Labs, Inc. General Purpose Piezoelectric Accelerometer 3028

Description
The Models 3024 and 3028 piezoelectric accelerometers exhibit a nominal transfer sensitivity of 12 picoCoulombs/g and are ideal for low to medium level vibration measurements. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The units incorporate a shear crystal-mass assembly, which ensures that the sensor is insensitive to environmental inputs such as base bending and thermal transients. The unitsdiffer in their connector positions (side or top) and isolation resistance. Each model is supplied with a 10" low-noise coaxial cable. High temperature units will operate in environments up to +500 Deg. F. Consult the factory for customized versions of these sensors. Features Vibration & Shock Sensitivity 12 pC/g Low Base Strain Sensitivity Top or Side Connector 10-32 Mounting
Datasheet
Description
The Models 3024 and 3028 piezoelectric accelerometers exhibit a nominal transfer sensitivity of 12 picoCoulombs/g and are ideal for low to medium level vibration measurements. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The units incorporate a shear crystal-mass assembly, which ensures that the sensor is insensitive to environmental inputs such as base bending and thermal transients. The unitsdiffer in their connector positions (side or top) and isolation resistance. Each model is supplied with a 10" low-noise coaxial cable. High temperature units will operate in environments up to +500 Deg. F. Consult the factory for customized versions of these sensors. Features Vibration & Shock Sensitivity 12 pC/g Low Base Strain Sensitivity Top or Side Connector 10-32 Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Piezoelectric Accelerometer - 3028 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
General Purpose Piezoelectric Accelerometer
3028
General Purpose Piezoelectric Accelerometer 3028
The Models 3024 and 3028 piezoelectric accelerometers exhibit a nominal transfer sensitivity of 12 picoCoulombs/g and are ideal for low to medium level vibration measurements. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The units incorporate a shear crystal-mass assembly, which ensures that the sensor is insensitive to environmental inputs such as base bending and thermal transients. The unitsdiffer in their connector positions (side or top) and isolation resistance. Each model is supplied with a 10" low-noise coaxial cable. High temperature units will operate in environments up to +500 Deg. F. Consult the factory for customized versions of these sensors. Features Vibration & Shock Sensitivity 12 pC/g Low Base Strain Sensitivity Top or Side Connector 10-32 Mounting

The Models 3024 and 3028 piezoelectric accelerometers exhibit a nominal transfer sensitivity of 12 picoCoulombs/g and are ideal for low to medium level vibration measurements. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients.

The units incorporate a shear crystal-mass assembly, which ensures that the sensor is insensitive to environmental inputs such as base bending and thermal transients. The unitsdiffer in their connector positions (side or top) and isolation resistance. Each model is supplied with a 10" low-noise coaxial cable. High temperature units will operate in environments up to +500 Deg. F. Consult the factory for customized versions of these sensors.

Features

  • Vibration & Shock
  • Sensitivity 12 pC/g
  • Low Base Strain Sensitivity
  • Top or Side Connector
  • 10-32 Mounting
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Vibration Sensors
Product Number 3028
Product Name General Purpose Piezoelectric Accelerometer
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Features Environmentally / Hermetically Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Accelerometer - 3093M4 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt; Stud mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details