Columbia Research Labs, Inc. Angular Accelerometers SR-207RFR

Description
The Columbia Models SR-107RFR and SR-207RFR are precision force balance angular accelerometers. This design makes use of the fluid rotor concept of sensing angular acceleration and in conjunction with the Columbia patented HP suspension system provides the ultimate in reliability and ruggedness under severe environmental conditions. These accelerometers provide excellent bias stability and rejection of linear acceleration inputs. The SR-107RFR operates from +/-15VDC power, and the SR-207RFR is designed to operate from unregulated +24 to +32 VDC aircraft power. Both units provide a high level low impedance output and require no additional signal conditioning. Consult the factory for customized versions of these sensors. Features High Sensitivity High Performance Fluid Rotor Design
Datasheet
Description
The Columbia Models SR-107RFR and SR-207RFR are precision force balance angular accelerometers. This design makes use of the fluid rotor concept of sensing angular acceleration and in conjunction with the Columbia patented HP suspension system provides the ultimate in reliability and ruggedness under severe environmental conditions. These accelerometers provide excellent bias stability and rejection of linear acceleration inputs. The SR-107RFR operates from +/-15VDC power, and the SR-207RFR is designed to operate from unregulated +24 to +32 VDC aircraft power. Both units provide a high level low impedance output and require no additional signal conditioning. Consult the factory for customized versions of these sensors. Features High Sensitivity High Performance Fluid Rotor Design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Accelerometers - SR-207RFR - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Angular Accelerometers
SR-207RFR
Angular Accelerometers SR-207RFR
The Columbia Models SR-107RFR and SR-207RFR are precision force balance angular accelerometers. This design makes use of the fluid rotor concept of sensing angular acceleration and in conjunction with the Columbia patented HP suspension system provides the ultimate in reliability and ruggedness under severe environmental conditions. These accelerometers provide excellent bias stability and rejection of linear acceleration inputs. The SR-107RFR operates from +/-15VDC power, and the SR-207RFR is designed to operate from unregulated +24 to +32 VDC aircraft power. Both units provide a high level low impedance output and require no additional signal conditioning. Consult the factory for customized versions of these sensors. Features High Sensitivity High Performance Fluid Rotor Design

The Columbia Models SR-107RFR and SR-207RFR are precision force balance angular accelerometers. This design makes use of the fluid rotor concept of sensing angular acceleration and in conjunction with the Columbia patented HP suspension system provides the ultimate in reliability and ruggedness under severe environmental conditions. These accelerometers provide excellent bias stability and rejection of linear acceleration inputs.

The SR-107RFR operates from +/-15VDC power, and the SR-207RFR is designed to operate from unregulated +24 to +32 VDC aircraft power. Both units provide a high level low impedance output and require no additional signal conditioning. Consult the factory for customized versions of these sensors.

Features

  • High Sensitivity
  • High Performance Fluid
  • Rotor Design
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Accelerometers
Product Number SR-207RFR
Product Name Angular Accelerometers
Measurement Axes Single
Sensor Technology Null-balance
Device Category Sensor / Transducer
Sensor Mounting Stud/Bolt
Angular Acceleration -500 to 500 rad/sec²
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20008755-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 250 g
Frequency Range 0.0 to 1300 Hz
View Details