Columbia Research Labs, Inc. General Purpose Piezoelectric Accelerometer 3027

Description
The Models 3025, 3026 and 3027 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The sensor's stainless steel housing provides an environmentally rugged unit, while the epoxy seal offers protection against industrial environments. Its grounded case construction provides tight mechanical coupling which yields accurate, wideband shock and vibration data. These accelerometers feature a 10-32 top connector and are provided with a 10" lownoise coaxial cable. High temperature units will operate in environments up to +500 Deg. F. Features Vibration & Shock Choice of Sensitivities Top Connector Case Grounded 10-32 Mounting Stud
Datasheet
Description
The Models 3025, 3026 and 3027 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The sensor's stainless steel housing provides an environmentally rugged unit, while the epoxy seal offers protection against industrial environments. Its grounded case construction provides tight mechanical coupling which yields accurate, wideband shock and vibration data. These accelerometers feature a 10-32 top connector and are provided with a 10" lownoise coaxial cable. High temperature units will operate in environments up to +500 Deg. F. Features Vibration & Shock Choice of Sensitivities Top Connector Case Grounded 10-32 Mounting Stud
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Piezoelectric Accelerometer - 3027 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
General Purpose Piezoelectric Accelerometer
3027
General Purpose Piezoelectric Accelerometer 3027
The Models 3025, 3026 and 3027 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The sensor's stainless steel housing provides an environmentally rugged unit, while the epoxy seal offers protection against industrial environments. Its grounded case construction provides tight mechanical coupling which yields accurate, wideband shock and vibration data. These accelerometers feature a 10-32 top connector and are provided with a 10" lownoise coaxial cable. High temperature units will operate in environments up to +500 Deg. F. Features Vibration & Shock Choice of Sensitivities Top Connector Case Grounded 10-32 Mounting Stud

The Models 3025, 3026 and 3027 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients.

The sensor's stainless steel housing provides an environmentally rugged unit, while the epoxy seal offers protection against industrial environments. Its grounded case construction provides tight mechanical coupling which yields accurate, wideband shock and vibration data. These accelerometers feature a 10-32 top connector and are provided with a 10" lownoise coaxial cable. High temperature units will operate in environments up to +500 Deg. F.

Features

  • Vibration & Shock
  • Choice of Sensitivities
  • Top Connector
  • Case Grounded
  • 10-32 Mounting Stud
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Vibration Sensors
Product Number 3027
Product Name General Purpose Piezoelectric Accelerometer
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Features Environmentally / Hermetically Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Vibration transmitter - VTV12A - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
3 suppliers
Filtered Uniaxial Accelerometer - 3362A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Stud/Bolt; Integral mounting stud
Features Filters
View Details
Vibration Sensors - Z2011-ND - DigiKey
Aratas America LLC
Specs
Device Category Sensor / Transducer
Sensor Mounting Chassis Mount
Frequency Range 100 to ? Hz
View Details