The Models 3021, 3022 and 3023 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients.
The stainless steel housing provides an environmentally rugged unit, while the epoxy seal offers protection against industrial environments. Its grounded case construction provides tight mechanical coupling which yields accurate, wideband shock and vibration data. These accelerometers feature a 10-32 side connector and are provided with a 10" low-noise coaxial cable. High temperature units will operate in environments up to +500 Deg. F. Consult the factory for customized versions of these sensors.
Features
Columbia Research Labs, Inc. | |
---|---|
Product Category | Vibration Sensors |
Product Number | 3021 |
Product Name | General Purpose Piezoelectric Accelerometer |
Measurement Axes | Triaxial |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |
Features | Environmentally / Hermetically Sealed |