Columbia Research Labs, Inc. Datasheets for Tilt Sensors
Tilt sensors measure tilt angle with reference to the earth’s ground plane.
Tilt Sensors: Learn more
| Product Name | Notes |
|---|---|
| Columbia Models DIS-7001 and DIS-7012 Inclinometer Systems include a temperature-compensa ted force balance inclinometer in conjunction with a power module and convenient digital display. Linearization is supplied in the readout... | |
| Columbia Models SI-702AI and SI-702AIHP are biaxial force balance inclinometers designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is... | |
| The Columbia Model Dl-100-10-DFD-1R Inclinometer System is a unique Differential tilt measuring device which allows matching the slope of two remotely located surfaces. It is particularly useful in construction and... | |
| The Columbia Model SI-724BIHPC is a force balance inclinometer designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used... | |
| The Columbia Model SI-726BIHPC is a biaxial force balance inclinometer designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is... | |
| The Columbia Models SI-701AI and SI-701AIHP are force balance inclinometers designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is... | |
| The Columbia Models SI-701B and SI-701BHP are electronic tilt sensors based upon force balance accelerometer technology. They produce a high level low impedance output proportional to the sine of the... | |
| The Columbia Models SI-701BC and SI-701BHPC are electronic tilt sensors based upon force balance accelerometer technology. They produce a high level low impedance output proportional to the sine of the... | |
| The Columbia Models SI-701FND is a premium performance force balance inclinometer designed to yield exceptional performance and long life under extreme shock and vibration conditions. A fluid-damped sensor system makes... | |
| The Columbia Models SI-701WPBI and SI-701WPBIHP are waterproof versions of Columbia's popular Model SI-701BI and SI-701BIHP. These waterproof sensors are designed with an output circuit configuration made for use with... | |
| The Columbia Models SI-702B and SI-702BHP are biaxial electronic tilt sensors based upon force balance accelerometer technology. They produce a high-level low-impedance output proportional to the sine of the tilt... |