Columbia Research Labs, Inc. Datasheets for Shock and Impact Sensors
Shock and impact sensors are devices that detect sudden or severe impacts at a predetermined level and indicate whether the level has been exceeded.
Shock and Impact Sensors: Learn more
| Product Name | Notes |
|---|---|
| 383 High Shock to 20,000 g Sensitivity 0.5 pC/g High Resonant Frequency Low Base Strain Sensitivity Electrically Isolated The Model 383 Piezoelectric Accelerometer is specially designed to accurately measure high... | |
| Columbia Models 947M4, 947M5 and 947M6 Piezoelectric Accelerometers provide an electrical outputs of 0.5 volt per g, 1 volt per g and 2 volts per g respectively over a frequency... | |
| Columbia Series 8410 Piezoelectric Accelerometers are completely self-contained vibration measuring systems having a built-in amplifier within the housing. They are designed for the measurement of low level, broadband frequency vibrations. | |
| Models VS-102 and VS-507 are Piezoelectric Accelerometers designed for calibration of back-to-back working standards and reference standards built into shakers. These sensors are optimized for stability and a nominally flat... | |
| The 951-TX Triaxial Piezoelectric Accelerometer was designed to be an integral part of a computer-controlled vibration analysis system. The high and low frequency response of the unit is controlled with... | |
| The Model 3023M5 Piezoelectric Accelerometer exhibits a transfer sensitivity of 10 picoCoulombs/g and operation to +400 degrees C. The moderate sensitivity and wide frequency response provides a device well suited... | |
| The Model 3051 Piezoelectric Accelerometer exhibits a nominal transfer sensitivity of 20 picoCoulombs/g. The moderate sensitivity, wide frequency response, and wide operating temperature range provides a device well suited to... | |
| The Model 481-1 Piezoelectric Accelerometer is unsurpassed for general-purpose test work in adverse environments. This sensor features a BNC top connector and has been utilized extensively in the oil industry. | |
| The Model 5013 Piezoelectric Accelerometer is a small, lightweight, very rugged sensor with low sensitivity of 0.7 picoCoulomb/g making it an excellent selection for high shock tests to 20,000 g. | |
| The Model 521TX Triaxial Piezoelectric Accelerometer consists of three mediumsensitivity piezoelectric accelerometer elements orthogonally mounted in a machined anodized aluminum block. The unit is designed for medium level shock and... | |
| The Model 6061 and 6062 Piezoelectric Accelerometers are ideal for vibration work with the advantage of small size and lightweight to minimize mass loading effects. They are designed for the... | |
| The Model 6063 and 6065 Piezoelectric Accelerometers are excellent choices for generalpurpose shock and vibration measurement work, where small size and low mass, permits their use on small, lightweight specimens. | |
| The Model 6064 and 6066 Piezoelectric Accelerometers are excellent general-purpose shock and vibration measurement sensors, where small size and low mass, permits their use on small, lightweight specimens. They are... | |
| The Model 610-TX Triaxial Piezoelectric Accelerometer performs simultaneous measurement of vibration acceleration in three, mutually perpendicular axes. It is an excellent choice for general-purpose shock and vibration measurement work where... | |
| The Model 612-TX Triaxial Piezoelectric Accelerometer is designed to meet the most stringent space and mass loading requirements with a weight of only 8 grams and a volume of 0.082... | |
| The Model 7002 and 7003 Piezoelectric Accelerometers are ideal for dynamic testing applications where small size, low mass, and performance reliability are the important criteria. They are designed for the... | |
| The Model 7005 Piezoelectric Accelerometer is an excellent choice for general-purpose shock and vibration measurement work, and is especially well suited for testing of small specimens. It is designed for... | |
| The Model 704D "ring-shaped" Piezoelectric Accelerometer permits easy installation in locations that are inaccessible with standard shaped units. The mounting arrangement of this design, using a bolt-down technique through a... | |
| The Model 8303 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing. It is designed for the measurement of low to moderate level... | |
| The Model 8405 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing. It is designed for the measurement of low level, broadband frequency... | |
| The Model 8412 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing and offers wide frequency response. It is designed for the measurement... | |
| The Model 8501 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing. It is designed for the measurement of low level, broadband frequency... | |
| The Model 947M3 Piezoelectric Accelerometer provides an electrical output of 2,000 millivolts per g over a frequency band of 2 Hz to 2,000 Hz. It is designed for measurement of... | |
| The Model 966 Piezoelectric Accelerometer is designed for the measurement of high frequency, moderate to high-level shock and vibration. It incorporates a hybrid electronic assembly within a rugged, welded, double-wall... | |
| The Models 3021, 3022 and 3023 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures... | |
| The Models 3023M1 and 3023M1-HT Piezoelectric Accelerometers exhibit a transfer sensitivity greater than 10 picoCoulombs/g. The high sensitivity, wide frequency response, and wide operating temperature range provides a device well... | |
| The Models 3024 and 3028 piezoelectric accelerometers exhibit a nominal transfer sensitivity of 12 picoCoulombs/g and are ideal for low to medium level vibration measurements. The internal construction of the... | |
| The Models 3025, 3026 and 3027 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures... | |
| The Models 3029 and 3033 piezoelectric accelerometers exhibit a nominal transfer sensitivity of 100 picoCoulombs/g and may be used without auxiliary signal conditioning to provide an economical and reliable means... | |
| The Models 3030, 3031 and 3032 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures... | |
| The Models 5001 and 5002 Piezoelectric Accelerometers are smaller in size and lighter in weight than our standard size units providing higher natural frequency and shock levels. These units are... | |
| The Models 5003 and 5003-HT Piezoelectric Accelerometers are small, lightweight sensors with low sensitivity of 1 picoCoulomb/g making them excellent selections for most shock work. The high natural frequency imparts... | |
| The Models 5004 and 5004-HT Piezoelectric Accelerometers are small, lightweight sensors with very low sensitivity of 0.1 picoCoulomb/g making them excellent selections for extremely high shock levels to 100,000 g. | |
| The Models 5005, 5006, 5007 and 5008 Piezoelectric Accelerometers are offered in a choice of sensitivities and mounting configurations for general vibration and shock work. The unique design of the... | |
| The Models 5011 and 5011-HT Piezoelectric Accelerometers are excellent units for highlevel vibration or shock studies. The unique design of the piezoelectric seismic system ensures that the units have no... | |
| The Models 5012 and 5012-HT Piezoelectric Accelerometers are ideal units for general shock work. The unique design of the piezoelectric seismic system ensures that the units have minimum spurious response... | |
| The Models 510-TX and 512-TX Triaxial Piezoelectric Accelerometers perform simultaneous measurement of vibration acceleration in three, mutually perpendicular axes. They are designed for low to medium level shock and vibration... | |
| The Models 8011 and 8012 Piezoelectric Accelerometers are designed for the measurement of high frequency, moderate to high-level shock and vibration. They incorporate a hybrid electronic assembly within a rugged,... | |
| The Models 8201-M5 and 8201-M10 Piezoelectric Accelerometers are small, completely self-contained vibration measuring systems having a built-in amplifier within the housing. These units are offered with sensitivities of 5 mv/g... | |
| The Models 8301 and 8302 Piezoelectric Accelerometers are completely self-contained vibration measuring systems having a built-in amplifier within the housing. These units are offered in a range of sensitivities for... | |
| The Models 8401 and 8402 Piezoelectric Accelerometers are completely self-contained vibration measuring systems having a built-in amplifier within the housing. The units are offered in a range of sensitivities and... | |
| The Models 904 and 904-HT Piezoelectric Accelerometers are primarily designed for industrial applications where monitoring and measurement of vibration levels are desirable but only a minimum of electronic equipment is... | |
| The Series HEVP Piezoelectric Accelerometers are precision manufactured biaxial probe sensors designed for vibration measurements in two mutually perpendicular axes. Complete vibration studies may be performed over the entire length... |