Columbia Research Labs, Inc. Triaxial Linear Accelerometers SA-302MFTA

Description
The Columbia Models SA-102MFTB and SA-302MFTA are precision miniature force balance accelerometers designed to operate from +24 to +32 VDC aircraft power. The high level output signal and inherent self-regulation qualities of the servo loop design make these accelerometers excellent candidates for airborne telemetry applications. The output signal format is compatible with most airborne VCO?s and signal processing systems. Both configurations incorporate the Columbia HP torquer system, which provides exceptional performance and reliability in the severe vibration and shock environments associated with aircraft and missile flights. The Model SA- 302MFTA is a compact triaxial version of the single axis Model SA-102MFTB. Features Miniature Airborne Sensors +28 VDC Operation High Reliability 1 & 3 Axis Configurations
Datasheet
Description
The Columbia Models SA-102MFTB and SA-302MFTA are precision miniature force balance accelerometers designed to operate from +24 to +32 VDC aircraft power. The high level output signal and inherent self-regulation qualities of the servo loop design make these accelerometers excellent candidates for airborne telemetry applications. The output signal format is compatible with most airborne VCO?s and signal processing systems. Both configurations incorporate the Columbia HP torquer system, which provides exceptional performance and reliability in the severe vibration and shock environments associated with aircraft and missile flights. The Model SA- 302MFTA is a compact triaxial version of the single axis Model SA-102MFTB. Features Miniature Airborne Sensors +28 VDC Operation High Reliability 1 & 3 Axis Configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial Linear Accelerometers - SA-302MFTA - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Triaxial Linear Accelerometers
SA-302MFTA
Triaxial Linear Accelerometers SA-302MFTA
The Columbia Models SA-102MFTB and SA-302MFTA are precision miniature force balance accelerometers designed to operate from +24 to +32 VDC aircraft power. The high level output signal and inherent self-regulation qualities of the servo loop design make these accelerometers excellent candidates for airborne telemetry applications. The output signal format is compatible with most airborne VCO?s and signal processing systems. Both configurations incorporate the Columbia HP torquer system, which provides exceptional performance and reliability in the severe vibration and shock environments associated with aircraft and missile flights. The Model SA- 302MFTA is a compact triaxial version of the single axis Model SA-102MFTB. Features Miniature Airborne Sensors +28 VDC Operation High Reliability 1 & 3 Axis Configurations

The Columbia Models SA-102MFTB and SA-302MFTA are precision miniature force balance accelerometers designed to operate from +24 to +32 VDC aircraft power. The high level output signal and inherent self-regulation qualities of the servo loop design make these accelerometers excellent candidates for airborne telemetry applications. The output signal format is compatible with most airborne VCO?s and signal processing systems.

Both configurations incorporate the Columbia HP torquer system, which provides exceptional performance and reliability in the severe vibration and shock environments associated with aircraft and missile flights. The Model SA- 302MFTA is a compact triaxial version of the single axis Model SA-102MFTB.

Features

  • Miniature Airborne Sensors
  • +28 VDC Operation
  • High Reliability
  • 1 & 3 Axis Configurations
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Accelerometers
Product Number SA-302MFTA
Product Name Triaxial Linear Accelerometers
Measurement Axes Triaxial
Sensor Technology Null-balance
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Mini CCLD Accel, Side Conn, 10 mV/g - -4517--002- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Plug & Play Accelerometers - 20004901-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 25 g
Frequency Range 0.0 to 1500 Hz
View Details