Columbia Research Labs, Inc. Linear Accelerometer Switch SS-108

Description
The Columbia Model SS-108 Accelerometer Switch is designed to interface with electrical or mechanical systems to control, safeguard or warn of undesirable variations in DC and low frequency acceleration. This model uses Columbia's patented HP suspension system, which assures high accuracy and ruggedness. No signal conditioning is required to the analog output in most applications. The accelerometer switch contacts can be configured to trigger in one or both directions along the sensitive axis, at a specified G level within a selected operating range. The solid-state relay switching capacity is 500mA at 60VDC and is available with normally open or normally closed contacts. Consult the factory for customized versions of this sensor. Features Selectable Switch Point Single or Bi-Polar Switch Choice of Input Power
Datasheet
Description
The Columbia Model SS-108 Accelerometer Switch is designed to interface with electrical or mechanical systems to control, safeguard or warn of undesirable variations in DC and low frequency acceleration. This model uses Columbia's patented HP suspension system, which assures high accuracy and ruggedness. No signal conditioning is required to the analog output in most applications. The accelerometer switch contacts can be configured to trigger in one or both directions along the sensitive axis, at a specified G level within a selected operating range. The solid-state relay switching capacity is 500mA at 60VDC and is available with normally open or normally closed contacts. Consult the factory for customized versions of this sensor. Features Selectable Switch Point Single or Bi-Polar Switch Choice of Input Power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Accelerometer Switch - SS-108 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Linear Accelerometer Switch
SS-108
Linear Accelerometer Switch SS-108
The Columbia Model SS-108 Accelerometer Switch is designed to interface with electrical or mechanical systems to control, safeguard or warn of undesirable variations in DC and low frequency acceleration. This model uses Columbia's patented HP suspension system, which assures high accuracy and ruggedness. No signal conditioning is required to the analog output in most applications. The accelerometer switch contacts can be configured to trigger in one or both directions along the sensitive axis, at a specified G level within a selected operating range. The solid-state relay switching capacity is 500mA at 60VDC and is available with normally open or normally closed contacts. Consult the factory for customized versions of this sensor. Features Selectable Switch Point Single or Bi-Polar Switch Choice of Input Power

The Columbia Model SS-108 Accelerometer Switch is designed to interface with electrical or mechanical systems to control, safeguard or warn of undesirable variations in DC and low frequency acceleration. This model uses Columbia's patented HP suspension system, which assures high accuracy and ruggedness. No signal conditioning is required to the analog output in most applications.

The accelerometer switch contacts can be configured to trigger in one or both directions along the sensitive axis, at a specified G level within a selected operating range. The solid-state relay switching capacity is 500mA at 60VDC and is available with normally open or normally closed contacts. Consult the factory for customized versions of this sensor.

Features

  • Selectable Switch Point
  • Single or Bi-Polar Switch
  • Choice of Input Power
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Accelerometers
Product Number SS-108
Product Name Linear Accelerometer Switch
Measurement Axes Single
Sensor Technology Solid State
Device Category Switch
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20004557-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details